- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC000707405R0TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.5A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | - | Shielded | 5 μH | 26mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BKPE002520101R0MA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.5A | - | 3 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPE | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Multilayer | 2.9 A | Shielded | 1 μH | 50mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BMRG00131360330MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.543" L x 0.496" W (13.80mm x 12.60mm) | ±20% | Molded | 4 A | Shielded | 33 μH | 75mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() AWHP0016100839NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.45GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 680 mA | Unshielded | 39 nH | 190mOhm Max | 48 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPSC00131360221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 220 μH | 320mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BMMN00131360100MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 12.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMN | 0.559" L x 0.496" W (14.20mm x 12.60mm) | ±20% | Molded | 10 A | Shielded | 10 μH | 20.7mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BSCQ0006030322NJHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 190mA | 1.9GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Multilayer | - | Unshielded | 22 nH | 1.29Ohm Max | 12 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWHP00231715R68J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 535MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 210 mA | Unshielded | 680 nH | 2.355Ohm Max | 46 @ 100MHz | - | 0.060" (1.52mm) | - | ||
![]() BDCL00252010R68MS1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 3.8A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDCL | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | 2.9 A | Shielded | 680 nH | 65mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BWCS0012070739NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.1GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 200 mA | Unshielded | 39 nH | 550mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWVH005956103R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.232" L x 0.220" W (5.90mm x 5.60mm) | ±20% | - | 1.5 A | Shielded | 3.3 μH | 135mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() APSC000707406R2TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | Drum Core, Wirewound | - | Shielded | 6.2 μH | 27mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BWCS00161008R20J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 200 mA | Unshielded | 200 nH | 2.1Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BWCM0012070727NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±2% | Drum Core, Wirewound | 280 mA | Unshielded | 27 nH | 520mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCS0012070733NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.35GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | 33 nH | 400mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCS00231715R20G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 860MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 400 mA | Unshielded | 200 nH | 680mOhm Max | 50 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() BWCM0012070720NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±5% | Drum Core, Wirewound | 370 mA | Unshielded | 20 nH | 270mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWVF002520126R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 950mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 800 mA | Shielded | 6.8 μH | 300mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BPSD00060525150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.15A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 15 μH | 220mOhm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BMNI000404312R2MXH Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.1A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMNI | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Molded | 7.8 A | Shielded | 2.2 μH | 22.1mOhm Max | - | - | 0.122" (3.10mm) | - |