- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWQC00453226221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 4.5MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 110 mA | Unshielded | 220 μH | 4Ohm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BPCI00121280390MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 2.8 A | Shielded | 39 μH | 71mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BSCQ000603032N1C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | - | Active | -55°C ~ 125°C | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | 550 mA | Unshielded | 2.1 nH | 160mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BPCF001313756R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | 5.9 A | Shielded | 6.8 μH | 13.1mOhm | - | - | 0.309" (7.85mm) | - | ||
![]() AWCS0012070727NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.48GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 400 mA | Unshielded | 27 nH | 300mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() APMI00070750R12T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 38A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 31 A | Shielded | 120 nH | 0.32mOhm | - | - | 0.195" (4.96mm) | AEC-Q200 | ||
![]() BPSA00070748151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | 4MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSA | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | 550 mA | Shielded | 150 μH | 408mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BWLS0010060636NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.3GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.040" L x 0.022" W (1.02mm x 0.55mm) | ±5% | Drum Core, Wirewound | 1 A | Unshielded | 36 nH | 92mOhm Max | 10 @ 100MHz | - | 0.026" (0.66mm) | - | ||
![]() APCI001212604R7M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 10A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 8 A | Shielded | 4.7 μH | 13mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPCI00121280560MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 2.35 A | Shielded | 56 μH | 110mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWLS0010060620NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.6GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.040" L x 0.022" W (1.02mm x 0.55mm) | ±10% | Drum Core, Wirewound | 1.6 A | Unshielded | 20 nH | 50mOhm Max | 10 @ 100MHz | - | 0.026" (0.66mm) | - | ||
![]() APSD00060545121K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 480mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 120 μH | 930mOhm Max | - | - | 0.193" (4.90mm) | AEC-Q200 | ||
![]() BWVH002520124R7TH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.1A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 930 mA | Shielded | 4.7 μH | 235mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() BPDR000505305R6T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.17A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | 1.17 A | Shielded | 5.6 μH | 100.9mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSC00050530220MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 700mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | - | Shielded | 22 μH | 235mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BDCL00252012R47ML1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 5.2A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDCL | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | 4.1 A | Shielded | 470 nH | 34mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWQC00322520100ML1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 26MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 450 mA | Unshielded | 10 μH | 300mOhm Max | - | - | 0.087" (2.20mm) | - | ||
![]() BPCI00121250330TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 3 A | Shielded | 33 μH | 84.5mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BWQC00322520100K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 26MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 300 mA | Unshielded | 10 μH | 440mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() BMCA000606301R0MD1 Chilisin Electronics | 120000 |
| - | Surface Mount | Nonstandard | - | 22A | - | 100 kHz | - | Chilisin Electronics | - | Active | -55°C ~ 125°C | BMCA | 0.274" L x 0.260" W (6.95mm x 6.60mm) | ±20% | Molded | 11 A | Shielded | 1 μH | 10mOhm Max | - | - | 0.118" (3.00mm) | - |