- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWHQ00493834R22G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 700MHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.195" L x 0.150" W (4.95mm x 3.81mm) | ±2% | Drum Core, Wirewound | 940 mA | Unshielded | 220 nH | 110mOhm Max | 80 @ 50MHz | - | 0.135" (3.43mm) | - | ||
![]() AWCS00292821R82J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1 A | Unshielded | 820 nH | 80mOhm Max | 50 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() AWHP001107062N7J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 13GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.5 A | Unshielded | 2.7 nH | 90mOhm Max | 20 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BWVT004040121R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.07A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVT | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 2.25 A | Shielded | 1.5 μH | 51mOhm | - | - | 0.051" (1.30mm) | - | ||
![]() AWVS004040183R9M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.7 A | Shielded | 3.9 μH | 75mOhm | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() BPSD00060530391M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 260mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 390 μH | 3.5Ohm Max | - | - | 0.130" (3.30mm) | - | ||
![]() AWCS0029282139NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 1 A | Unshielded | 39 nH | 80mOhm Max | 50 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() APCI00121280201T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 1.23 A | Shielded | 200 μH | 370mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWSM0050644247NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.1GHz | 150 MHz | Air | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWSM | 0.194" L x 0.250" W (4.94mm x 6.34mm) | ±5% | Wirewound | 3 A | Unshielded | 47 nH | 5.8mOhm Max | 100 @ 150MHz | - | 0.165" (4.18mm) | - | ||
![]() BKPB001608DZ2R2TA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 150mA | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPB | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±30% | Multilayer | 750 mA | Shielded | 2.2 μH | 300mOhm | - | - | 0.037" (0.95mm) | - | ||
![]() BWLS00241715R11K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.2GHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | 2 A | Unshielded | 110 nH | 70mOhm Max | 19 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() ASCQ000603033N9B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 7.7GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 350 mA | Shielded | 3.9 nH | 410mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | AEC-Q200 | ||
![]() AWCS0023171515NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 3.4GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 600 mA | Unshielded | 15 nH | 170mOhm Max | 50 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() BMRA00040420R10MA1 Chilisin Electronics | 6592 | - | - | Surface Mount | Nonstandard | - | 25A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.181" L x 0.161" W (4.60mm x 4.10mm) | ±20% | Molded | 12 A | Shielded | 100 nH | 4mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWCS000604045N4J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10.2GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±5% | Drum Core, Wirewound | 510 mA | Unshielded | 5.4 nH | 130mOhm Max | 18 @ 250MHz | - | 0.018" (0.45mm) | - | ||
![]() APCF00070745681M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 200mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 270 mA | Shielded | 680 μH | 1.48Ohm | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BWLT002418105R6K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 540mA | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 5.6 μH | 2.14Ohm Max | - | - | 0.041" (1.05mm) | - | ||
![]() BSCL00201209R47M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 125MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Multilayer | 250 mA | Unshielded | 470 nH | 650mOhm Max | 25 @ 25MHz | - | 0.043" (1.10mm) | - | ||
![]() BWLD00241715101K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 70mA | 9MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 100 μH | 9Ohm | 12 @ 1MHz | - | 0.060" (1.52mm) | - | ||
![]() BPDR00060630101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 420mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | - | 420 mA | Shielded | 100 μH | 520mOhm Max | - | - | 0.118" (3.00mm) | - |