- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWNC00292522470J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 300mA | 20MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 47 μH | 8Ohm Max | 16 @ 2.52MHz | - | 0.087" (2.20mm) | - | ||
![]() BWVF004040264R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.34A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.8 A | Shielded | 4.7 μH | 92mOhm | - | - | 0.110" (2.80mm) | - | ||
![]() BPDC000303108R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 310mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 560 mA | Shielded | 8.2 μH | 400mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BSCQ000603034N3C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6.5GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | 320 mA | Unshielded | 4.3 nH | 480mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() AWCS003728223N3K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 6.2GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±10% | Drum Core, Wirewound | 1 A | Unshielded | 3.3 nH | 50mOhm Max | 30 @ 50MHz | - | 0.087" (2.20mm) | - | ||
![]() BPRR001010511R0TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 18A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 12 A | Shielded | 1 μH | 7.2mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() AWCS00292821R20K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 1 A | Unshielded | 200 nH | 80mOhm Max | 50 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() BWCS004938343R9J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 130MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.195" L x 0.150" W (4.95mm x 3.81mm) | ±5% | Drum Core, Wirewound | 240 mA | Unshielded | 3.9 μH | 5Ohm Max | 61 @ 50MHz | - | 0.135" (3.43mm) | - | ||
![]() BWCS0012070718NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.1GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 420 mA | Unshielded | 18 nH | 230mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWVC005050401R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 7.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 5.3 A | Shielded | 1 μH | 12mOhm Max | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() APSD000504321R0K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.8A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 1 μH | 33mOhm Max | - | - | 0.138" (3.50mm) | AEC-Q200 | ||
![]() BPSC00101151221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | - | - | Shielded | 220 μH | 540mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() AWVF00505020150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 1.2 A | Shielded | 15 μH | 195mOhm Max | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() APSC00101151680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | 68 μH | 201mOhm Max | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() APSC00101151560M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | 56 μH | 149mOhm Max | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() APMV00110812R18K0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 85A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMV | 0.421" L x 0.295" W (10.70mm x 7.50mm) | ±10% | - | 75 A | Shielded | 180 nH | 0.15mOhm | - | - | 0.472" (12.00mm) | AEC-Q200 | ||
![]() BMRB00060650R56MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 20A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Molded | 20 A | Shielded | 560 nH | 3.3mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BPRR00101051150TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 3.3 A | Shielded | 15 μH | 41mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BPAL00080845100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | - | 3.5 A | Shielded | 10 μH | 28.94mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() APCF00131375100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 5.4 A | Shielded | 10 μH | 15.6mOhm | - | - | 0.309" (7.85mm) | AEC-Q200 |