- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWHP001610081N8J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 16GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 2.1 A | Unshielded | 1.8 nH | 33mOhm Max | 23 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() AWVS00606045101T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 720 mA | Shielded | 100 μH | 500mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BPXX00040418331T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 180mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 220 mA | Shielded | 330 μH | 5.9Ohm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPCI00121210850T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 2.6 A | Shielded | 85 μH | 120mOhm Max | - | - | 0.394" (10.00mm) | - | ||
![]() BPDR000707309R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.85A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | 1.85 A | Shielded | 9 μH | 58mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPCA00070745220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPCA | 0.291" L x 0.276" W (7.40mm x 7.00mm) | ±20% | - | 2.2 A | Shielded | 22 μH | 82.8mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BPSC000707406R8MS0 Chilisin Electronics | 14 |
| - | Surface Mount | Nonstandard | - | 1.7A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | - | Shielded | 6.8 μH | 320mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPCI00121280220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 3.6 A | Shielded | 22 μH | 43.2mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BDCL002016102R2ML1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.8A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDCL | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Molded | 1.5 A | Shielded | 2.2 μH | 170mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() AWCS0012070724NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 400 mA | Unshielded | 24 nH | 300mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPDR000505206R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 760mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | 760 mA | Shielded | 6.8 μH | 200mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWCT002317114N7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 5.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 800 mA | Unshielded | 4.7 nH | 60mOhm Max | 50 @ 1GHz | - | 0.043" (1.10mm) | - | ||
![]() AWHP001107069N5G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.4 A | Unshielded | 9.5 nH | 95mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BPCA000707451R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPCA | 0.291" L x 0.276" W (7.40mm x 7.00mm) | ±30% | - | 5.4 A | Shielded | 1.5 μH | 13mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BPCI00121280202MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 620mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 480 mA | Shielded | 2 mH | 2.7Ohm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWNL00241715180K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 21MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | 85 mA | Unshielded | 18 μH | 7Ohm Max | 15 @ 2.52MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSY00130951101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | 7MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSY | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 600 mA | Shielded | 100 μH | 1.11Ohm Max | - | - | 0.200" (5.08mm) | - | ||
![]() BMRF00101040R22MD1 Chilisin Electronics | 14 |
| - | Surface Mount | Nonstandard | - | 45A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.457" L x 0.398" W (11.60mm x 10.10mm) | ±20% | Molded | 35 A | Shielded | 220 nH | 0.6mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPRR001010315R6T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 3.8 A | Shielded | 5.6 μH | 33mOhm Max | - | - | 0.122" (3.10mm) | - | ||
![]() APSD00060545221K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 350mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 220 μH | 1.57Ohm Max | - | - | 0.193" (4.90mm) | AEC-Q200 |