- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCM0011060523NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±3% | Drum Core, Wirewound | 310 mA | Unshielded | 23 nH | 300mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BPSD00080735390M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 740mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | - | - | Unshielded | 39 μH | 220mOhm Max | - | - | 0.150" (3.80mm) | - | ||
![]() BSCL00160808R68K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 85MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Multilayer | 35 mA | Unshielded | 680 nH | 1.7Ohm Max | 25 @ 25MHz | - | 0.039" (1.00mm) | - | ||
![]() BWVC004040181R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 3.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 3.2 A | Shielded | 1.2 μH | 27mOhm | - | - | 0.075" (1.90mm) | - | ||
![]() APSL00130911681M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | 2MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 200 mA | Unshielded | 680 μH | 1.2Ohm Max | - | - | 0.450" (11.43mm) | AEC-Q200 | ||
![]() BWQV00322520270K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 13MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 125 mA | Unshielded | 27 μH | 3.1Ohm Max | 35 @ 1MHz | - | 0.087" (2.20mm) | - | ||
![]() APAL000606451R0T70 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 150°C | APAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±30% | Drum Core, Wirewound | 4.8 A | Shielded | 1 μH | 11mOhm | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BPSC00131360102M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 450mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 1 mH | 1.53Ohm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BPAL000808454R7T0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | - | 5.4 A | Shielded | 4.7 μH | 14.5mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() AWCS001207071N0J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 12.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 1.36 A | Unshielded | 1 nH | 45mOhm Max | 16 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BKPB002016101R0MA6 Chilisin Electronics | 28 |
| - | Surface Mount | 0806 (2016 Metric) | 0806 | 850mA | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPB | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Multilayer | 1.3 A | Shielded | 1 μH | 90mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() AWVH002520121R0MH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.8A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 2.5 A | Unshielded | 1 μH | 49mOhm | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BPDR000404168R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 650mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 650 mA | Shielded | 8.2 μH | 200mOhm Max | - | - | 0.075" (1.90mm) | - | ||
![]() BWQV00322520330K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 12MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 115 mA | Unshielded | 33 μH | 3.5Ohm Max | 40 @ 1MHz | - | 0.087" (2.20mm) | - | ||
![]() APCI00121280560T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 2.35 A | Shielded | 56 μH | 110mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPDR00070730390M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 860mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±20% | - | 860 mA | Shielded | 39 μH | 210mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSD00080735101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 510mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | - | - | Unshielded | 100 μH | 480mOhm Max | - | - | 0.150" (3.80mm) | - | ||
![]() BPRR00101031220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.16A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 1.6 A | Shielded | 22 μH | 143mOhm Max | - | - | 0.122" (3.10mm) | - | ||
![]() APAL00060645150M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±20% | Drum Core, Wirewound | 2 A | Shielded | 15 μH | 60mOhm | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() AWVS006060204R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 1.9 A | Shielded | 4.7 μH | 58mOhm | - | - | 0.087" (2.20mm) | AEC-Q200 |