- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPDC000303108R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 310mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 560 mA | Shielded | 8.2 μH | 400mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BPXX00050515681T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 100mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 175 mA | Shielded | 680 μH | 10.6Ohm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BWVT008080401R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 12.15A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVT | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 7.29 A | Shielded | 1 μH | 7.5mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() AWCS0037282239NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 1.8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±2% | Drum Core, Wirewound | 1 A | Unshielded | 39 nH | 120mOhm Max | 55 @ 300MHz | - | 0.087" (2.20mm) | - | ||
![]() BPCI001212605R6TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 7 A | Shielded | 5.6 μH | 14mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() APSC00131360101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | - | Shielded | 100 μH | 160mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPXX000404122R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.1A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.75 A | Shielded | 2.2 μH | 100mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BSCY001608084R7MCP Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BSCY | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Multilayer | 800 mA | Unshielded | 4.7 μH | 250mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BPXX00040412R33M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 5.6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 3.7 A | Shielded | 330 nH | 23mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWVS005050204R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.98A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 1.98 A | Shielded | 4.7 μH | 60mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() BWLS002417155R6K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 65MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | 500 mA | Unshielded | 5.6 μH | 1.7Ohm Max | 20 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() BSCH000603037N5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 3.6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Multilayer | 240 mA | Unshielded | 7.5 nH | 410mOhm Max | 4 @ 100MHz | - | 0.013" (0.33mm) | - | ||
![]() APCI00070746330M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.73A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Drum Core, Wirewound | 1.41 A | Shielded | 33 μH | 143mOhm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() APSD00080750471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 340mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 470 μH | 1.96Ohm Max | - | - | 0.209" (5.30mm) | AEC-Q200 | ||
![]() BPAL00080845151T0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 690mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | - | 950 mA | Shielded | 150 μH | 430mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BPSD00080735151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | - | - | Unshielded | 150 μH | 750mOhm Max | - | - | 0.150" (3.80mm) | - | ||
![]() APSC000606304R3TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 4.3 μH | 41mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWNC00372926R47K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | 450MHz | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.146" L x 0.114" W (3.70mm x 2.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 470 nH | 70mOhm Max | 40 @ 25.2MHz | - | 0.102" (2.60mm) | - | ||
![]() BSCQ000603030N2BHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 900mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | - | Unshielded | 0.2 nH | 60mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWCS001207072N4J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 10.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 790 mA | Unshielded | 2.4 nH | 68mOhm Max | 15 @ 250MHz | - | 0.026" (0.66mm) | - |