- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCS00231715R24J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 690MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 350 mA | Unshielded | 240 nH | 1Ohm Max | 44 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() BWHP0011070630NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 450 mA | Unshielded | 30 nH | 350mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() APCI00121260470TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 1.8 A | Shielded | 47 μH | 75mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BWCM0018101030NJL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.88GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | 1.1 A | Unshielded | 30 nH | 120mOhm Max | 40 @ 250MHz | - | 0.041" (1.05mm) | - | ||
![]() BKPE00201210R47TA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 1.6A | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPE | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±30% | Multilayer | 2.2 A | Shielded | 470 nH | 60mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BWNL00241715R12K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 500MHz | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | 600 mA | Unshielded | 120 nH | 200mOhm Max | 25 @ 25.2MHz | - | 0.060" (1.52mm) | - | ||
![]() BWLS00100606R33J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 820MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.040" L x 0.022" W (1.02mm x 0.55mm) | ±5% | Drum Core, Wirewound | 350 mA | Unshielded | 330 nH | 680mOhm Max | 11 @ 7.9MHz | - | 0.026" (0.66mm) | - | ||
![]() AWVI00322522330JH0 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 10MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVI | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | Drum Core, Wirewound | 280 mA | Unshielded | 33 μH | 1.4Ohm Max | 15 @ 2.52MHz | - | 0.094" (2.40mm) | AEC-Q200 | ||
![]() BPSD00060525471K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 150mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 470 μH | 5.1Ohm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BPSC00131360561M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 560 μH | 860mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BWCS00161008R22H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 200 mA | Unshielded | 220 nH | 2.1Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() APCI00121210122MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 640mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 790 mA | Shielded | 1.2 mH | 1.33Ohm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BPSD000605251R4M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 1.4 μH | 40mOhm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BMMA00101040100MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 12A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 6.8 A | Shielded | 10 μH | 36.5mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPDR00050530150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 760mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | 760 mA | Shielded | 15 μH | 149mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWVF003030104R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 900mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 850 mA | Shielded | 4.7 μH | 205mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() BWCS00161008R11J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.35GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 300 mA | Unshielded | 110 nH | 610mOhm Max | 32 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() APSR00080740150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSR | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±20% | Drum Core, Wirewound | 2.7 A | Shielded | 15 μH | 71.4mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() APMI00090680R18M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 54A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.370" L x 0.244" W (9.40mm x 6.20mm) | ±20% | - | 51 A | Shielded | 180 nH | 0.29mOhm | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWVF00252012150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 610mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 550 mA | Shielded | 15 μH | 570mOhm | - | - | 0.049" (1.25mm) | - |