- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWVS004040264R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.62A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.62 A | Shielded | 4.7 μH | 60mOhm | - | - | 0.110" (2.80mm) | - | ||
![]() AWVT002520103R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVT | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 1 A | Unshielded | 3.3 μH | 220mOhm | - | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BWCS002317153R3K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 40MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 90 mA | Unshielded | 3.3 μH | 4.4Ohm Max | 15 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() APCI00121280271M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 1.06 A | Shielded | 270 μH | 510mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() AWVS00505020220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 900 mA | Shielded | 22 μH | 260mOhm | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() APCI00121280270TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 3.4 A | Shielded | 27 μH | 45.9mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPCI00121280821MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 670 mA | Shielded | 820 μH | 1.29Ohm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BPSS00080740470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±20% | - | 1.48 A | Shielded | 47 μH | 217mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() APSL00130952101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | 9MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 1.3 A | Unshielded | 100 μH | 260mOhm Max | - | - | 0.205" (5.21mm) | AEC-Q200 | ||
![]() BPSC00070730100TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.15A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | - | Shielded | 10 μH | 65mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWVF002520121R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.1A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 2.35 A | Shielded | 1.2 μH | 53mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() APSC00070730390TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 790mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 39 μH | 210mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWCM001107055N3GL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.77 A | Unshielded | 5.3 nH | 40mOhm Max | 35 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWCS0023171547NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 1.65GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 500 mA | Unshielded | 47 nH | 310mOhm Max | 60 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() BMMA001313508R2MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 18A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 9.5 A | Shielded | 8.2 μH | 22.5mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() APSD00080750271K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 420mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 270 μH | 1.11Ohm Max | - | - | 0.209" (5.30mm) | AEC-Q200 | ||
![]() AWVS005050205R6T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 1.8 A | Shielded | 5.6 μH | 82mOhm | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() BWCM0016100815NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 600 mA | Unshielded | 15 nH | 130mOhm Max | 40 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPDS00030316101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 120mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 120 mA | Shielded | 100 μH | 2.4Ohm Max | - | - | 0.061" (1.55mm) | - | ||
![]() BWLD00241715150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 230mA | 25MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 15 μH | 1.6Ohm | 18 @ 2.52MHz | - | 0.060" (1.52mm) | - |