- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSF00070730220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 860mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | - | Shielded | 22 μH | 150mOhm Max | - | - | 0.126" (3.20mm) | - | ||
![]() BPSF00070732101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 450mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | - | Shielded | 100 μH | 450mOhm Max | - | - | 0.134" (3.40mm) | - | ||
![]() BPDS000303163R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.24 A | Shielded | 3.3 μH | 125mOhm Max | - | - | 0.061" (1.55mm) | - | ||
![]() BPSD00050432330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 640mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | - | - | Unshielded | 33 μH | 540mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BWLS003025223R9K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 170MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±10% | Drum Core, Wirewound | 850 mA | Unshielded | 3.9 μH | 1.25Ohm Max | 37 @ 7.9MHz | - | 0.087" (2.20mm) | - | ||
![]() BPCI001212605R6MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 7 A | Shielded | 5.6 μH | 14mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() AWHP0011070651NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 360 mA | Unshielded | 51 nH | 980mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BPSC000404124R7THP Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.2 A | Shielded | 4.7 μH | 200mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() APSD000504321R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 1.2 μH | 35mOhm Max | - | - | 0.138" (3.50mm) | AEC-Q200 | ||
![]() AWHP0011070626NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.15GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 700 mA | Unshielded | 26 nH | 275mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BWCS002317156N8G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 5.5GHz | 250 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 600 mA | Unshielded | 6.8 nH | 110mOhm Max | 50 @ 1GHz | - | 0.060" (1.52mm) | - | ||
![]() APSD00080750331K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 330 μH | 1.26Ohm Max | - | - | 0.209" (5.30mm) | AEC-Q200 | ||
![]() BWNC00292522390J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 320mA | 20MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 39 μH | 7Ohm Max | 16 @ 2.52MHz | - | 0.087" (2.20mm) | - | ||
![]() APSD000807502R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.7A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 2.7 μH | 20mOhm Max | - | - | 0.209" (5.30mm) | AEC-Q200 | ||
![]() BWCS0023171547NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 1.65GHz | 200 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 500 mA | Unshielded | 47 nH | 310mOhm Max | 60 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() BPDR00060630330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 750mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | - | 750 mA | Shielded | 33 μH | 189mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWCS00120707R10K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.16GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 30 mA | Unshielded | 100 nH | 2Ohm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWVS005050202R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 3.06A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 2.88 A | Shielded | 2.2 μH | 35mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() ASCQ000603031N8B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 640 mA | Shielded | 1.8 nH | 120mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | AEC-Q200 | ||
![]() BWCT0016090615NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±5% | Drum Core, Wirewound | 800 mA | Unshielded | 15 nH | 145mOhm Max | 26 @ 250MHz | - | 0.024" (0.60mm) | - |