- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Reach Compliance Code | Inductance | DC Resistance (DCR) | Q @ Freq | Inductor Type | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC00040418100TS1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 550 mA | Shielded | - | 10 μH | 210mOhm Max | - | - | - | 0.071" (1.80mm) | - | ||
![]() AWVS00505040270T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.4A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 1 A | Shielded | - | 27 μH | 180mOhm | - | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BPSC00050520220TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 410mA | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | Shielded | - | 22 μH | 480mOhm Max | - | - | - | 0.079" (2.00mm) | - | ||
![]() BPSC00131345390M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | CHILISIN ELECTRONICS CORP | 100 kHz | Chilisin Electronics Corp | BPSC00131345390M00 | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | Active | 5.4 | Yes | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | compliant | 39 μH | 132mOhm Max | - | GENERAL PURPOSE INDUCTOR | - | 0.177" (4.50mm) | - | ||
![]() BWCM001107059N0GH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6.5GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.42 A | Unshielded | - | 9 nH | 70mOhm Max | 30 @ 250MHz | - | - | 0.024" (0.60mm) | - | ||
![]() BPCI00121280152K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 450mA | - | - | 10 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Multilayer | 450 mA | Shielded | - | 1.5 mH | 2.48Ohm Max | - | - | - | 0.315" (8.00mm) | - | ||
![]() AWCS0037282268NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 1.2GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±10% | Drum Core, Wirewound | 900 mA | Unshielded | - | 68 nH | 260mOhm Max | 55 @ 300MHz | - | - | 0.087" (2.20mm) | - | ||
![]() BPRR00101051560T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.9A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 1.9 A | Shielded | - | 56 μH | 149mOhm Max | - | - | - | 0.201" (5.10mm) | - | ||
![]() BWVH002520102R2TH1 Chilisin Electronics | 76400 | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.4A | - | - | 1 MHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 1.1 A | Shielded | - | 2.2 μH | 135mOhm | - | - | - | 0.039" (1.00mm) | - | ||
![]() BPDR000404166R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 730mA | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 730 mA | Shielded | - | 6.8 μH | 170mOhm Max | - | - | - | 0.075" (1.90mm) | - | ||
![]() AWCS0023171527NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 2.5GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 500 mA | Unshielded | - | 27 nH | 250mOhm Max | 55 @ 500MHz | - | - | 0.060" (1.52mm) | - | ||
![]() BPSS00050522330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 770mA | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | BPSS | 0.244" L x 0.197" W (6.20mm x 5.00mm) | ±20% | - | 800 mA | Shielded | - | 33 μH | 490mOhm Max | - | - | - | 0.087" (2.20mm) | - | ||
![]() BPXX00050515100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.1A | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 950 mA | Shielded | - | 10 μH | 300mOhm Max | - | - | - | 0.059" (1.50mm) | - | ||
![]() BMMA001313356R8MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 18A | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 9 A | Shielded | - | 6.8 μH | 22mOhm Max | - | - | - | 0.138" (3.50mm) | - | ||
![]() BWVS00808040221T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 840mA | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 540 mA | Shielded | - | 220 μH | 670mOhm | - | - | - | 0.165" (4.20mm) | - | ||
![]() APCI00121280472M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 420mA | - | - | 10 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 360 mA | Shielded | - | 4.7 mH | 5.3Ohm Max | - | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BSCQ000603033N1BHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 450mA | 8.9GHz | - | 500 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | - | Unshielded | - | 3.1 nH | 250mOhm Max | 14 @ 500MHz | - | - | 0.013" (0.33mm) | - | ||
![]() AMMA000505304R7MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8.2A | - | - | 100 kHz | - | - | Metal | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | AMMA | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Drum Core, Wirewound | 3.5 A | Shielded | - | 4.7 μH | 77.5mOhm Max | - | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWLS00161109R82K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 480MHz | - | 7.9 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -25°C ~ 105°C | BWLS | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±10% | Drum Core, Wirewound | 750 mA | Unshielded | - | 820 nH | 690mOhm Max | 17 @ 7.9MHz | - | - | 0.043" (1.10mm) | - | ||
![]() APCI00121210821M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 850 mA | Shielded | - | 820 μH | 1Ohm Max | - | - | - | 0.394" (10.00mm) | AEC-Q200 |