- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMRB000606124R7MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Molded | 2.5 A | Shielded | 4.7 μH | 122mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() AWVF00404026330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 820 mA | Shielded | 33 μH | 480mOhm Max | - | - | 0.110" (2.80mm) | AEC-Q200 | ||
![]() BPXX000606304R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 3.3A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 2.5 A | Shielded | 4.7 μH | 45mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWCS0016100822NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 700 mA | Unshielded | 22 nH | 190mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWVT004040151R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 3.24A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVT | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 3.33 A | Shielded | 1 μH | 34mOhm | - | - | 0.067" (1.70mm) | - | ||
![]() BWVC00201610180T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 350mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 360 mA | Shielded | 18 μH | 1.6Ohm | - | - | 0.039" (1.00mm) | - | ||
![]() BPSD00100954330K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | 33 μH | 120mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() APSC00060630220TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 750mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 22 μH | 122mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BPSC00101151101T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 100 μH | 253mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() AWVF004040262R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 3.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 3.5 A | Shielded | 2.2 μH | 45mOhm Max | - | - | 0.110" (2.80mm) | AEC-Q200 | ||
![]() BMRA000505153R3MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.224" L x 0.213" W (5.70mm x 5.40mm) | ±20% | Molded | 3 A | Shielded | 3.3 μH | 84mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPSL001309521R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9A | 100MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 6.8 A | Unshielded | 1 μH | 9mOhm Max | - | - | 0.205" (5.21mm) | - | ||
![]() AFDI001312102R2M01 Chilisin Electronics | In Stock | - | - | Through Hole | Radial | Radial | 20A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFDI | 0.512" L x 0.472" W (13.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 20 A | Shielded | 2.2 μH | 2mOhm Max | - | - | 0.413" (10.50mm) | AEC-Q200 | ||
![]() BWCS001610081N8J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 12.5GHz | 250 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 1.8 nH | 45mOhm Max | 16 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() AWVF00404018220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 880 mA | Shielded | 22 μH | 335mOhm Max | - | - | 0.075" (1.90mm) | AEC-Q200 | ||
![]() BWCS0012070710NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 480 mA | Unshielded | 10 nH | 200mOhm Max | 21 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BSCQ000603033N2C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8.7GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | 415 mA | Unshielded | 3.2 nH | 280mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() APCI001212504R7TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 5.7 A | Shielded | 4.7 μH | 18mOhm Max | - | - | 0.197" (5.00mm) | AEC-Q200 | ||
![]() BWQV00322520180M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 15MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 165 mA | Unshielded | 18 μH | 2.5Ohm Max | 35 @ 1MHz | - | 0.087" (2.20mm) | - | ||
![]() AWVT004040121R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.6A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVT | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 2.7 A | Unshielded | 1 μH | 40mOhm | - | - | 0.051" (1.30mm) | AEC-Q200 |