- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCM0011060551NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.85GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±3% | Drum Core, Wirewound | 210 mA | Unshielded | 51 nH | 1.08Ohm Max | 25 @ 200MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BWHQ0023181639NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.090" L x 0.071" W (2.29mm x 1.80mm) | ±2% | Drum Core, Wirewound | 1.1 A | Unshielded | 39 nH | 95mOhm Max | 65 @ 500MHz | - | 0.061" (1.55mm) | - | ||
![]() BPCI001212108R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 6.7 A | Shielded | 8.2 μH | 16mOhm Max | - | - | 0.394" (10.00mm) | - | ||
![]() BPSY001309511R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.2A | 90MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSY | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 4.5 A | Shielded | 1.5 μH | 22mOhm Max | 5 @ 100kHz | - | 0.200" (5.08mm) | - | ||
![]() BPCI00121250100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 4.5 A | Shielded | 10 μH | 28mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() AWCS0016100856NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.9GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 600 mA | Unshielded | 56 nH | 310mOhm Max | 38 @ 200MHz | - | 0.040" (1.02mm) | - | ||
![]() BMRF001717708R2MB1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 20A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.675" L x 0.675" W (17.15mm x 17.15mm) | ±20% | Molded | 15 A | Shielded | 8.2 μH | 8.6mOhm Max | - | - | 0.276" (7.00mm) | - | ||
![]() APMI00070750R10M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 46A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 31 A | Shielded | 100 nH | 0.32mOhm | - | - | 0.195" (4.96mm) | AEC-Q200 | ||
![]() BWVF002520101R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.53A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 1.66 A | Shielded | 1.5 μH | 95mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() BMMA00080840R22MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 34A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.327" L x 0.319" W (8.30mm x 8.10mm) | ±20% | Molded | 30.7 A | Shielded | 220 nH | 1.68mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BSCQ000603032N0CHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 600mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | - | Unshielded | 2 nH | 150mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BPDH000404124R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±20% | - | 900 mA | Shielded | 4.7 μH | 234mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWLS00060404R16J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 1.4GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±5% | Drum Core, Wirewound | 350 mA | Unshielded | 160 nH | 710mOhm Max | 7 @ 100MHz | - | 0.018" (0.45mm) | - | ||
![]() BPSF00101058220M00 Chilisin Electronics | 20000 | - | - | Surface Mount | Nonstandard | - | 2.5A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.398" L x 0.398" W (10.10mm x 10.10mm) | ±20% | - | - | Shielded | 22 μH | 45.6mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BPXX000505303R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 1.8 A | Shielded | 3.3 μH | 66mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BMMA00060650R47MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 30A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.274" L x 0.260" W (6.95mm x 6.60mm) | ±20% | Molded | 20 A | Shielded | 470 nH | 3.9mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BPRR00101051821K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±10% | - | 480 mA | Shielded | 820 μH | 1.768Ohm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BPCF00131375221T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | 1.3 A | Shielded | 220 μH | 258mOhm | - | - | 0.309" (7.85mm) | - | ||
![]() BWCM0012070724NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±2% | Drum Core, Wirewound | 280 mA | Unshielded | 24 nH | 520mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPSC00070745331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 320mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | - | Shielded | 330 μH | 1.86Ohm Max | - | - | 0.177" (4.50mm) | - |