- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCS0016100827NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 600 mA | Unshielded | 27 nH | 220mOhm Max | 40 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BSPQ000603043N1B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 7.5GHz | 500 MHz | Ceramic | Chilisin Electronics | - | Active | -55°C ~ 125°C | BSPQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Thick Film | 500 mA | Unshielded | 3.1 nH | 170mOhm Max | 20 @ 500MHz | - | 0.017" (0.43mm) | - | ||
![]() BMRB00060630R36MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 24A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Molded | 20 A | Shielded | 360 nH | 3.9mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPAL00080845680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±20% | - | 1.4 A | Shielded | 68 μH | 165mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BPDR000606551R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 6.3 A | Shielded | 1.5 μH | 10.3mOhm Max | - | - | 0.217" (5.50mm) | - | ||
![]() BMRA000606154R7MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Molded | 3.2 A | Shielded | 4.7 μH | 105mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPDR000606552R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 5 A | Shielded | 2.2 μH | 17mOhm Max | - | - | 0.217" (5.50mm) | - | ||
![]() APSC00070730180TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.02A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 18 μH | 95mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BPSD00080735820M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 540mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | - | - | Unshielded | 82 μH | 410mOhm Max | - | - | 0.150" (3.80mm) | - | ||
![]() BWCS0012070716NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.1GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 560 mA | Unshielded | 16 nH | 220mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCM001610083N9J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 850 mA | Unshielded | 3.9 nH | 59mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() APCI001212801R2TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 9.8 A | Shielded | 1.2 μH | 7mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPDR000606306R6T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 1.8 A | Shielded | 6.6 μH | 45mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APMI00100868R30L0F Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 32A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.307" W (10.20mm x 7.80mm) | ±15% | - | 54 A | Shielded | 300 nH | 0.29mOhm | - | - | 0.276" (7.00mm) | AEC-Q200 | ||
![]() AWVF006060282R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 5 A | Shielded | 2.2 μH | 20mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BPDN00040423220Y00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 550mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±25% | - | 750 mA | Shielded | 22 μH | 270mOhm Max | - | - | 0.091" (2.30mm) | - | ||
![]() APCF00070745221K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 330mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±10% | - | 450 mA | Shielded | 220 μH | 520mOhm | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BMRA00040412R47MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.181" L x 0.161" W (4.60mm x 4.10mm) | ±20% | Molded | 5 A | Shielded | 470 nH | 25mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWHQ00302821R39J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 530MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.117" L x 0.110" W (2.96mm x 2.79mm) | ±5% | Drum Core, Wirewound | 900 mA | Unshielded | 390 nH | 700mOhm Max | 48 @ 100MHz | - | 0.083" (2.10mm) | - | ||
![]() APCF00070745101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 650 mA | Shielded | 100 μH | 250mOhm | - | - | 0.189" (4.80mm) | AEC-Q200 |