- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APCI000707461R5T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±30% | Drum Core, Wirewound | 6.6 A | Shielded | 1.5 μH | 8.9mOhm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() BPSC00101140561M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | - | - | Shielded | 560 μH | 1.68Ohm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BMMA00050530R35MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.209" L x 0.185" W (5.30mm x 4.70mm) | ±20% | Molded | 16.5 A | Shielded | 350 nH | 5mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BMMA00131335R15MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 75A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 41 A | Shielded | 150 nH | 1.2mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BPXX00040412150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 600mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 730 mA | Shielded | 15 μH | 550mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPSC001011518R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | - | - | Shielded | 8.2 μH | 27mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() APCI00121250150TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 3.2 A | Shielded | 15 μH | 50mOhm Max | - | - | 0.197" (5.00mm) | AEC-Q200 | ||
![]() APSC00101151181T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | Drum Core, Wirewound | - | Shielded | 180 μH | 450mOhm Max | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() BPSC00040412220MHP Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 530 mA | Shielded | 22 μH | 925mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWCM001107054N3DH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 9.6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.5nH | Drum Core, Wirewound | 1.8 A | Unshielded | 4.3 nH | 44mOhm Max | 32 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BMMA00131335R68MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 49A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 28 A | Shielded | 680 nH | 2.5mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BWCM0012070775NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.4GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±5% | Drum Core, Wirewound | 135 mA | Unshielded | 75 nH | 2.1Ohm Max | 20 @ 150MHz | - | 0.026" (0.66mm) | - | ||
![]() BPXX00050515100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.1A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 950 mA | Shielded | 10 μH | 300mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() AMMA001010401R5MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 27.5A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Drum Core, Wirewound | 15 A | Shielded | 1.5 μH | 5.8mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BPXX000505152R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 2 A | Shielded | 2.2 μH | 90mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() APSD00080750100K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.3A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 10 μH | 70mOhm Max | - | - | 0.209" (5.30mm) | AEC-Q200 | ||
![]() APMI0007075072NM00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 58A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 31 A | Shielded | 72 nH | 0.32mOhm | - | - | 0.195" (4.96mm) | AEC-Q200 | ||
![]() AWVF006060281R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 7.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 6.3 A | Shielded | 1 μH | 12mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() AWCS0037282212NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 3.2GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±2% | Drum Core, Wirewound | 1 A | Unshielded | 12 nH | 80mOhm Max | 40 @ 300MHz | - | 0.087" (2.20mm) | - | ||
![]() BPDR00080845221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 600mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 600 mA | Shielded | 220 μH | 1Ohm Max | - | - | 0.177" (4.50mm) | - |