- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCS00161008R21H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 895MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 200 mA | Unshielded | 210 nH | 2.06Ohm Max | 27 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BWQV00322520181K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 6MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 65 mA | Unshielded | 180 μH | 10.2Ohm Max | 40 @ 796kHz | - | 0.087" (2.20mm) | - | ||
![]() BWLD003025224R7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 700mA | 48MHz | 2.5 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±10% | Drum Core, Wirewound | 650 mA | Unshielded | 4.7 μH | 435mOhm Max | 27 @ 2.5MHz | - | 0.087" (2.20mm) | - | ||
![]() BPSD00100954331K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 520mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | 330 μH | 1.15Ohm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BWVS008080404R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 5.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 4.95 A | Shielded | 4.7 μH | 18mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() BPSS000505221R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.3A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.244" L x 0.197" W (6.20mm x 5.00mm) | ±30% | - | 3.43 A | Shielded | 1.2 μH | 25mOhm Max | - | - | 0.087" (2.20mm) | - | ||
![]() AWHH001611089N5H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHH | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±3% | Drum Core, Wirewound | 1.4 A | Unshielded | 9.5 nH | 54mOhm Max | 42 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BWHQ00302821R39K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 530MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.117" L x 0.110" W (2.96mm x 2.79mm) | ±10% | Drum Core, Wirewound | 900 mA | Unshielded | 390 nH | 700mOhm Max | 48 @ 100MHz | - | 0.083" (2.10mm) | - | ||
![]() AWCS0037282218NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 2.8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±2% | Drum Core, Wirewound | 1 A | Unshielded | 18 nH | 100mOhm Max | 50 @ 300MHz | - | 0.087" (2.20mm) | - | ||
![]() BPCI00121280820MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 1.95 A | Shielded | 82 μH | 160mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWVS00808040330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 2.07A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 1.8 A | Shielded | 33 μH | 110mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() APCI00121280271T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 1.06 A | Shielded | 270 μH | 510mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() APCI00121250101M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 1.8 A | Shielded | 100 μH | 308mOhm Max | - | - | 0.197" (5.00mm) | AEC-Q200 | ||
![]() BWVS004040181R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 3.69A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 2.52 A | Shielded | 1 μH | 32mOhm | - | - | 0.079" (2.00mm) | - | ||
![]() AWCS0012070782NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.26GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 50 mA | Unshielded | 82 nH | 1.55Ohm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWVS00404026220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 770mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 900 mA | Shielded | 22 μH | 230mOhm | - | - | 0.110" (2.80mm) | - | ||
![]() BWCS0016100820NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 700 mA | Unshielded | 20 nH | 190mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWLD001810104R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 420mA | 51MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWLD | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 4.7 μH | 970mOhm | 16 @ 7.96MHz | - | 0.041" (1.05mm) | - | ||
![]() AWHP0011070619NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 850 mA | Unshielded | 19 nH | 175mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BWNL00292522R33K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 400MHz | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 820 mA | Unshielded | 330 nH | 600mOhm Max | 30 @ 25.2MHz | - | 0.087" (2.20mm) | - |