- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSD00050432180M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 840mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | - | - | Unshielded | 18 μH | 338mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() AMRU001010403R3MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 13A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AMRx | 0.457" L x 0.402" W (11.60mm x 10.20mm) | ±20% | Drum Core, Wirewound | 11 A | Shielded | 3.3 μH | 11mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BSCH0010050527NJCS Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2GHz | 100 MHz | Ceramic | Chilisin Electronics | - | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Multilayer | 300 mA | Unshielded | 27 nH | 800mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() BPSC000505203R3TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.04A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | Shielded | 3.3 μH | 110mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPSD00080735101K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 510mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | - | - | Unshielded | 100 μH | 480mOhm Max | - | - | 0.150" (3.80mm) | - | ||
![]() AWCS0016100836NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.08GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 600 mA | Unshielded | 36 nH | 250mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() APAL000606451R5T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±30% | Drum Core, Wirewound | 4.5 A | Shielded | 1.5 μH | 13mOhm | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() AWCS002317152N8G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 7.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 800 mA | Unshielded | 2.8 nH | 60mOhm Max | 50 @ 1.5GHz | - | 0.060" (1.52mm) | - | ||
![]() AWVT00404012R50M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 3.5A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVT | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 3.1 A | Unshielded | 500 nH | 30mOhm | - | - | 0.051" (1.30mm) | AEC-Q200 | ||
![]() APCI00070746221T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 780mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±30% | Drum Core, Wirewound | 650 mA | Shielded | 220 μH | 920mOhm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() APCI00121210102MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 700mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 780 mA | Shielded | 1 mH | 1.22Ohm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() APSC000707407R4TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 10 kHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | Drum Core, Wirewound | - | Shielded | 7.4 μH | 32mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() AWVS00606045330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 1.2 A | Shielded | 33 μH | 165mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() AWCM001106055N8H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±3% | Drum Core, Wirewound | 700 mA | Unshielded | 5.8 nH | 120mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() APSC001313608R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.8A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 8.2 μH | 20mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPDH00040418150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 650mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±20% | - | 750 mA | Shielded | 15 μH | 410mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BWVF00303010220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 420mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 410 mA | Shielded | 22 μH | 870mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() AWCS0012070730NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.35GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 30 nH | 350mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BMCA000505124R7MB1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMCx | 0.213" L x 0.205" W (5.40mm x 5.20mm) | ±20% | Molded | 2 A | Shielded | 4.7 μH | 165mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPCF00131375470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 3 A | Shielded | 47 μH | 52.8mOhm | - | - | 0.309" (7.85mm) | - |