- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWVS005050202R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 2.8 A | Shielded | 2.2 μH | 35mOhm | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() BPSC00101151120T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 12 μH | 36mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BPRR00101051100MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 4.3 A | Shielded | 10 μH | 26mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() AMMA00060630R68MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 25A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Drum Core, Wirewound | 15.5 A | Shielded | 680 nH | 5.5mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWLS002417151R2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 330MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 1.2 μH | 830mOhm Max | 20 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() APCI00121280271KY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.06A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Drum Core, Wirewound | 1.06 A | Shielded | 270 μH | 560mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPRR00101051102M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 480mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 420 mA | Shielded | 1 mH | 1.989Ohm Max | - | - | 0.201" (5.10mm) | - | ||
![]() APSC00060620470TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 440mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 47 μH | 595mOhm Max | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() BPXX00060635220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.7A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 2 A | Shielded | 22 μH | 145mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BPSC00101151101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | - | - | Shielded | 100 μH | 253mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BPSD000605304R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.5A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 4.7 μH | 70mOhm Max | - | - | 0.130" (3.30mm) | - | ||
![]() BPSC00060630270TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 650mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | - | Shielded | 27 μH | 175mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPDR00060620560M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | - | 500 mA | Shielded | 56 μH | 665mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPSC00060630470TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | - | Shielded | 47 μH | 250mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWNC00372926220K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 310mA | 16MHz | 2.52 MHz | Ferrite | Chilisin Electronics | - | Active | -25°C ~ 105°C | - | 0.146" L x 0.114" W (3.70mm x 2.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 22 μH | 770mOhm Max | 15 @ 2.52MHz | - | 0.102" (2.60mm) | - | ||
![]() AWVS00606020100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 1.4 A | Shielded | 10 μH | 125mOhm | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() AWCS002317154R7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 40MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 90 mA | Unshielded | 4.7 μH | 6.4Ohm Max | 15 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() APSC00070730121MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 360mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±20% | Drum Core, Wirewound | - | Shielded | 120 μH | 600mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWCS0016100872NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.7GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 400 mA | Unshielded | 72 nH | 490mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() BPDC00050520101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.201" L x 0.201" W (5.10mm x 5.10mm) | ±20% | - | 250 mA | Shielded | 100 μH | 1.51Ohm Max | - | - | 0.079" (2.00mm) | - |