- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCM001207079N1H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±3% | Drum Core, Wirewound | 540 mA | Unshielded | 9.1 nH | 140mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPCI000707465R6M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Multilayer | 3 A | Shielded | 5.6 μH | 33.5mOhm Max | - | - | 0.181" (4.60mm) | - | ||
![]() BPSD00030315390M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 170mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | - | Unshielded | 39 μH | 1.3Ohm | - | - | 0.071" (1.80mm) | - | ||
![]() BWVC002016103R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 860mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 880 mA | Shielded | 3.3 μH | 295mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BWMR00302712220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | 7MHz | 1 MHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWMR | 0.118" L x 0.106" W (3.00mm x 2.70mm) | ±20% | Drum Core, Wirewound | 630 mA | Shielded | 22 μH | 954mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPCF00070745471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 220mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 310 mA | Shielded | 470 μH | 1.05Ohm | - | - | 0.189" (4.80mm) | - | ||
![]() BWLS002417151R2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 330MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | 1.2 μH | 830mOhm Max | 20 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() BMMA00050530R22MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 21A | - | 100 kHz | - | Chilisin Electronics | - | Active | -55°C ~ 125°C | - | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Molded | 15.5 A | Shielded | 220 nH | 4.52mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWCS00161008R24H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 200 mA | Unshielded | 240 nH | 2.2Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSD00100954470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.28A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | 47 μH | 170mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BWNL00292522R56J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 325MHz | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±5% | Drum Core, Wirewound | 800 mA | Unshielded | 560 nH | 750mOhm Max | 30 @ 25.2MHz | - | 0.087" (2.20mm) | - | ||
![]() BWLD001810106R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 340mA | 43MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWLD | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 6.8 μH | 1.5Ohm | 16 @ 7.96MHz | - | 0.041" (1.05mm) | - | ||
![]() APSC00101151391T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 620mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | Drum Core, Wirewound | - | Shielded | 390 μH | 953mOhm Max | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() BPDL000404153R9T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 100 kHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 1.5 A | Shielded | 3.9 μH | 96mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() APCI00121260150TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 3.3 A | Shielded | 15 μH | 30mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BWHC0018121010NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 3.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHC | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±10% | Drum Core, Wirewound | 2 A | Unshielded | 10 nH | 71mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPDL000404183R9T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 750mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 1.75 A | Shielded | 3.9 μH | 81mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() AWVF00505020100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 1.6 A | Shielded | 10 μH | 125mOhm Max | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() BPCI00121260680MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 2.5 A | Shielded | 68 μH | 130mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() APSC00101151470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | 47 μH | 130mOhm Max | - | - | 0.201" (5.10mm) | AEC-Q200 |