- Mfr
- Product Status
- Shielding
- Tolerance
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Type
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPCF00131375150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 5 A | Shielded | 15 μH | 18.4mOhm | - | - | 0.309" (7.85mm) | - | ||
![]() APSR00080740220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSR | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±20% | Drum Core, Wirewound | 2.4 A | Shielded | 22 μH | 98.1mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() APSD00080735151K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 150 μH | 750mOhm Max | - | - | 0.150" (3.80mm) | AEC-Q200 | ||
![]() AWCS00372822R68J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 450MHz | 35 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±5% | Drum Core, Wirewound | 430 mA | Unshielded | 680 nH | 1.58Ohm Max | 45 @ 150MHz | - | 0.087" (2.20mm) | - | ||
![]() BPXX000404302R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.3A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 2.7 A | Shielded | 2.2 μH | 35mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSD00100940470K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | 47 μH | 170mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BKPE00201210R24MA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 2.7A | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPE | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Multilayer | 2.4 A | Shielded | 240 nH | 30mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() APSR000807406R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSR | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±30% | Drum Core, Wirewound | 3.9 A | Shielded | 6.8 μH | 34mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BWVS00606045331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 630mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 310 mA | Shielded | 330 μH | 1.8Ohm | - | - | 0.185" (4.70mm) | - | ||
![]() APSD00060545390K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 39 μH | 320mOhm Max | - | - | 0.193" (4.90mm) | AEC-Q200 | ||
![]() BMMA000808301R5MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 24A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.327" L x 0.319" W (8.30mm x 8.10mm) | ±20% | Molded | 11 A | Shielded | 1.5 μH | 13.3mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPXX00060625681M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 180mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 260 mA | Shielded | 680 μH | 4Ohm Max | - | - | 0.098" (2.50mm) | - | ||
![]() BPDH00040418220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 550mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±20% | - | 520 mA | Shielded | 22 μH | 610mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BWNL00241715R18J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 410MHz | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 570 mA | Unshielded | 180 nH | 300mOhm Max | 25 @ 25.2MHz | - | 0.060" (1.52mm) | - | ||
![]() AWCS0029282112NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 1 A | Unshielded | 12 nH | 80mOhm Max | 50 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() BPSC00070745120M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.71A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | - | Shielded | 12 μH | 58mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() AWVS00606045330TL1 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 1.4 A | Shielded | 33 μH | 170mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BPSA00060630221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 260mA | 3.2MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSA | 0.248" L x 0.248" W (6.30mm x 6.30mm) | ±20% | - | 380 mA | Shielded | 220 μH | 1.17Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BMNI000404313R3MXH Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.9A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMNI | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Molded | 6.6 A | Shielded | 3.3 μH | 28.6mOhm Max | - | - | 0.122" (3.10mm) | - | ||
![]() APSD00060545271K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 290mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 270 μH | 1.85Ohm Max | - | - | 0.193" (4.90mm) | AEC-Q200 |