- Mfr
- Product Status
- Shielding
- Tolerance
- Type
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC001011408R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 8.2 μH | 36mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BWQV00322520151K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 7MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 70 mA | Unshielded | 150 μH | 9.3Ohm Max | 40 @ 796kHz | - | 0.087" (2.20mm) | - | ||
![]() AWCS0012070772NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.26GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 30 mA | Unshielded | 72 nH | 2Ohm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AMRU000606302R2MA1 Chilisin Electronics | 5000 | - | - | Surface Mount | Nonstandard | - | 10A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AMRx | 0.287" L x 0.268" W (7.30mm x 6.80mm) | ±20% | Drum Core, Wirewound | 8 A | Shielded | 2.2 μH | 20mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() AWVC00201612100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 550mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 520 mA | Shielded | 10 μH | 580mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BPDH00060618220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 950mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.220" L x 0.220" W (5.60mm x 5.60mm) | ±30% | - | 800 mA | Shielded | 22 μH | 320mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWCT00231711R39K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 700MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 300 mA | Unshielded | 390 nH | 1.6Ohm Max | 35 @ 250MHz | - | 0.043" (1.10mm) | - | ||
![]() BPSA00131358331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 590mA | 3MHz | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSA | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 1 A | Shielded | 330 μH | 492mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() AWCM0011060591NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.1GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±5% | Drum Core, Wirewound | 125 mA | Unshielded | 91 nH | 2.38Ohm Max | 20 @ 150MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() APAL000808454R7T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | Drum Core, Wirewound | 4.8 A | Shielded | 4.7 μH | 18mOhm | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() BPSC00080845470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.327" L x 0.327" W (8.30mm x 8.30mm) | ±20% | - | - | Shielded | 47 μH | 150mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() AWCS00231715R47G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 450MHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 250 mA | Unshielded | 470 nH | 1.76Ohm Max | 33 @ 100MHz | - | 0.060" (1.52mm) | - | ||
![]() BWCS00292821R33G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 570MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 450 mA | Unshielded | 330 nH | 1.05Ohm Max | 45 @ 100MHz | - | 0.083" (2.10mm) | - | ||
![]() BPSC00131380150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.1A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 15 μH | 34mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() AWCM0011060582NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±5% | Drum Core, Wirewound | 130 mA | Unshielded | 82 nH | 2.24Ohm Max | 20 @ 150MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BWCM0011070539NJH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.4GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 530 mA | Unshielded | 39 nH | 456mOhm Max | 28 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() APCI00121210470TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 3.45 A | Shielded | 47 μH | 63mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() AWCS001207074N3J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 4.3 nH | 91mOhm Max | 18 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCM001610082N2B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±0.1nH | Drum Core, Wirewound | 700 mA | Unshielded | 2.2 nH | 49mOhm Max | 16 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() APCI00121280471MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 790mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 790 mA | Shielded | 470 μH | 980mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 |