- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPRR00101051121M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.28A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 1.18 A | Shielded | 120 μH | 303mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BPDR00060630390T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 700mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 700 mA | Shielded | 39 μH | 212mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWVF00505020220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.08A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 900 mA | Shielded | 22 μH | 265mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() AWCS0012070712NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±3% | Drum Core, Wirewound | 640 mA | Unshielded | 12 nH | 120mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPSC000606305R0TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | - | Shielded | 5 μH | 38mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWVS00505020220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 900 mA | Shielded | 22 μH | 260mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() BFSI001211094R7M05 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 23A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BFSI | 0.472" L x 0.433" W (12.00mm x 11.00mm) | ±20% | Wirewound | 20 A | Shielded | 4.7 μH | 6.2mOhm Max | - | - | 0.346" (8.80mm) | - | ||
![]() BPXX000303152R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.4 A | Shielded | 2.2 μH | 110mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPSD00030321151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 190mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | - | Unshielded | 150 μH | 3.36Ohm Max | - | - | 0.094" (2.40mm) | - | ||
![]() APMV00110812R25M0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 66A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMV | 0.421" L x 0.295" W (10.70mm x 7.50mm) | ±20% | - | 75 A | Shielded | 250 nH | 0.15mOhm | - | - | 0.472" (12.00mm) | AEC-Q200 | ||
![]() BSCL00160808R12L00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 205MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±15% | Multilayer | 50 mA | Unshielded | 120 nH | 500mOhm Max | 25 @ 25MHz | - | 0.039" (1.00mm) | - | ||
![]() BWCM001107055N1BL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.1nH | Drum Core, Wirewound | 1.77 A | Unshielded | 5.1 nH | 40mOhm Max | 35 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWLS002417152R2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 250MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 650 mA | Unshielded | 2.2 μH | 1.1Ohm Max | 20 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() BPDC000303101R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 700mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 1.35 A | Shielded | 1.5 μH | 88mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BWCT0023171139NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 2.2GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 600 mA | Unshielded | 39 nH | 330mOhm Max | 55 @ 500MHz | - | 0.043" (1.10mm) | - | ||
![]() APSC00060620150TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 15 μH | 196mOhm Max | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() BSCQ000603033N7B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 370 mA | Unshielded | 3.7 nH | 360mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() AWCM001610086N8J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 750 mA | Unshielded | 6.8 nH | 82mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() AWCS00161008R33K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 100 mA | Unshielded | 330 nH | 3.89Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSC00101151220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 22 μH | 61mOhm Max | - | - | 0.201" (5.10mm) | - |