- Mfr
- Product Status
- Shielding
- Tolerance
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Type
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSA00131358220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSA | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | 3.4 A | Shielded | 22 μH | 40.6mOhm Max | - | - | 0.228" (5.80mm) | AEC-Q200 | ||
![]() BPSC00131345270M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 27 μH | 80mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() AWCS0016100816NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | 16 nH | 104mOhm Max | 34 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPXX00040418121M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 310mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 380 mA | Shielded | 120 μH | 1.88Ohm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWCS0029282112NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 3.3GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 1 A | Unshielded | 12 nH | 90mOhm Max | 50 @ 500MHz | - | 0.083" (2.10mm) | - | ||
![]() BWCS001610088N7G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 700 mA | Unshielded | 8.7 nH | 109mOhm Max | 28 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPCF00101045331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 540mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.394" L x 0.394" W (10.00mm x 10.00mm) | ±20% | - | 580 mA | Shielded | 330 μH | 680mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() BWCS002928216R8K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 40MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 200 mA | Unshielded | 6.8 μH | 4.9Ohm Max | 18 @ 7.9MHz | - | 0.083" (2.10mm) | - | ||
![]() BPXX000303084R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 700mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 800 mA | Shielded | 4.7 μH | 350mOhm Max | - | - | 0.031" (0.80mm) | - | ||
![]() BMMA001313351R5MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 35A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 19 A | Shielded | 1.5 μH | 5.5mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BPSC00101151180T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 18 μH | 46mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() AMMA00040420R22MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 24A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | Drum Core, Wirewound | 13 A | Shielded | 220 nH | 8mOhm Max | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() BDHE00201208R24MQ1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 4.8A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDHE | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Molded | 4.2 A | Unshielded | 240 nH | 25mOhm Max | - | - | 0.031" (0.80mm) | - | ||
![]() BPDL000404152R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.15A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 2.2 A | Shielded | 2 μH | 55mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BWCM0012070791NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.1GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±2% | Drum Core, Wirewound | 125 mA | Unshielded | 91 nH | 2.38Ohm Max | 20 @ 150MHz | - | 0.026" (0.66mm) | - | ||
![]() BMMA000606181R0MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 14A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Molded | 7 A | Shielded | 1 μH | 18.3mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPSD000605305R6M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 5.6 μH | 80mOhm Max | - | - | 0.130" (3.30mm) | - | ||
![]() AWVS005050201R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 4.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 3.6 A | Shielded | 1 μH | 21mOhm | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() BWNL0029282233NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1.6GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1.4 A | Unshielded | 33 nH | 420mOhm Max | 30 @ 100MHz | - | 0.087" (2.20mm) | - | ||
![]() APSD00080750150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 15 μH | 90mOhm Max | - | - | 0.209" (5.30mm) | AEC-Q200 |