- Mfr
- Product Status
- Shielding
- Tolerance
- Type
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSC00060630331MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 150mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | Drum Core, Wirewound | - | Shielded | 330 μH | 1.7Ohm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BPSC001313456R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 6.8 μH | 23mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BWCS0029282118NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 2.5GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 1 A | Unshielded | 18 nH | 110mOhm Max | 50 @ 350MHz | - | 0.083" (2.10mm) | - | ||
![]() BWNC00372926101K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 145mA | 6MHz | 796 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.146" L x 0.114" W (3.70mm x 2.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 100 μH | 3.7Ohm Max | 15 @ 796kHz | - | 0.102" (2.60mm) | - | ||
![]() BWCS00231715R24J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 690MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 350 mA | Unshielded | 240 nH | 1Ohm Max | 44 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() BMMA001313643R3MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 35A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 18 A | Shielded | 3.3 μH | 6.8mOhm Max | - | - | 0.252" (6.40mm) | - | ||
![]() BPSD000504325R6K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | - | - | Unshielded | 5.6 μH | 101mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() AWCM0011060524NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±3% | Drum Core, Wirewound | 280 mA | Unshielded | 24 nH | 520mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BWCM000604041N1C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 19GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWCM | 0.021" L x 0.016" W (0.53mm x 0.40mm) | ±0.2nH | Drum Core, Wirewound | 660 mA | Unshielded | 1.1 nH | 60mOhm Max | 41 @ 900MHz | - | 0.018" (0.45mm) | - | ||
![]() BPSL00191571330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.5A | 15MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | Drum Core, Wirewound | 3 A | Unshielded | 33 μH | 66mOhm | - | - | 0.280" (7.11mm) | - | ||
![]() BPDH000606184R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.220" L x 0.220" W (5.60mm x 5.60mm) | ±20% | - | 2.1 A | Shielded | 4.7 μH | 64.1mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWNC00372926391K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 75mA | 2.8MHz | 796 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.146" L x 0.114" W (3.70mm x 2.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 390 μH | 17.6Ohm Max | 15 @ 796kHz | - | 0.102" (2.60mm) | - | ||
![]() BPCI000707466R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±30% | Multilayer | 2.3 A | Shielded | 6.8 μH | 35mOhm Max | - | - | 0.181" (4.60mm) | - | ||
![]() BWQC004532261R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 85MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 1 A | Unshielded | 1.5 μH | 90mOhm Max | - | - | 0.110" (2.80mm) | - | ||
![]() AWCM0011060516NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±2% | Drum Core, Wirewound | 370 mA | Unshielded | 16 nH | 240mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BMMI001313653R3MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 40A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMI | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 20 A | Shielded | 3.3 μH | 4.4mOhm Max | - | - | 0.256" (6.50mm) | - | ||
![]() BMMA000606306R8MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.274" L x 0.260" W (6.95mm x 6.60mm) | ±20% | Molded | 4.5 A | Shielded | 6.8 μH | 60mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSC000606304R7TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | - | Shielded | 4.7 μH | 38mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWVT005050203R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 3A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVT | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 2.4 A | Unshielded | 3.3 μH | 50mOhm | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() BSCQ000603032N8C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9.5GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | 500 mA | Unshielded | 2.8 nH | 200mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - |