- Mfr
- Product Status
- Shielding
- Tolerance
- Type
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPCI000707468R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Multilayer | 2.1 A | Shielded | 8.2 μH | 42mOhm Max | - | - | 0.181" (4.60mm) | - | ||
![]() BWLD001810104R7J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 420mA | 51MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWLD | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 4.7 μH | 970mOhm | 16 @ 7.96MHz | - | 0.041" (1.05mm) | - | ||
![]() BPXX000505156R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.4A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 1.25 A | Shielded | 6.8 μH | 225mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BWVF005050206R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.98A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 1.62 A | Shielded | 6.8 μH | 93mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() BPSD00060545820M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 580mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 82 μH | 600mOhm Max | - | - | 0.193" (4.90mm) | - | ||
![]() BPSD00050432220K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 760mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | - | - | Unshielded | 22 μH | 378mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BWQV00453226221J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 4.5MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±5% | Drum Core, Wirewound | 110 mA | Unshielded | 220 μH | 5.4Ohm Max | 40 @ 796kHz | - | 0.110" (2.80mm) | - | ||
![]() APSC000404186R8TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 610mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | Drum Core, Wirewound | - | Shielded | 6.8 μH | 170mOhm Max | - | - | 0.071" (1.80mm) | AEC-Q200 | ||
![]() BWQV004532261R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 75MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 500 mA | Unshielded | 1.8 μH | 300mOhm Max | 20 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() BPXX00040420330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 470mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 690 mA | Shielded | 33 μH | 628mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWCS002928212R7G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 140MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 290 mA | Unshielded | 2.7 μH | 3.2Ohm Max | 22 @ 25MHz | - | 0.083" (2.10mm) | - | ||
![]() BWVF002016121R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.44A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 1.3 A | Shielded | 1.5 μH | 130mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() BWCT0016090651NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.85GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±2% | Drum Core, Wirewound | 440 mA | Unshielded | 51 nH | 570mOhm Max | 26 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() APSC000606308R2TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 8.2 μH | 53mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWQV003225206R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 25MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 240 mA | Unshielded | 6.8 μH | 1.5Ohm Max | 20 @ 1MHz | - | 0.087" (2.20mm) | - | ||
![]() BWCM00161008R27J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 960MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 110 mA | Unshielded | 270 nH | 3.4Ohm Max | 30 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BWLT00241810120K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 12 μH | 4.2Ohm Max | - | - | 0.041" (1.05mm) | - | ||
![]() APSC00131380221T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 220 μH | 350mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BSCH001005056N8JCS Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.55GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Multilayer | 400 mA | Unshielded | 6.8 nH | 240mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() BPSD00080750270M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | - | - | Unshielded | 27 μH | 120mOhm Max | - | - | 0.209" (5.30mm) | - |