- Mfr
- Product Status
- Shielding
- Tolerance
- Type
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWQC003225162R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 64MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 790 mA | Unshielded | 2.2 μH | 97mOhm | - | - | 0.067" (1.70mm) | - | ||
![]() BWNL00241715R15K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 450MHz | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | 600 mA | Unshielded | 150 nH | 250mOhm Max | 25 @ 25.2MHz | - | 0.060" (1.52mm) | - | ||
![]() BMRF00131360470MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.543" L x 0.496" W (13.80mm x 12.60mm) | ±20% | Molded | 4 A | Shielded | 47 μH | 88mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BPDR00050520390M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 300mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | 300 mA | Shielded | 39 μH | 709mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPSC000505302R7TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | Shielded | 2.7 μH | 43.3mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSL00090650100MBN Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.9A | 40MHz | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL-BN | 0.350" L x 0.240" W (8.89mm x 6.10mm) | ±20% | Wirewound | 1.5 A | Unshielded | 10 μH | 111mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() APCI00101040470MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±20% | Drum Core, Wirewound | 1.65 A | Shielded | 47 μH | 358mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BSCQ000603031N8S00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | 640 mA | Unshielded | 1.8 nH | 120mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWLS0016110972NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.7GHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±10% | Drum Core, Wirewound | 1.5 A | Unshielded | 72 nH | 120mOhm Max | 17 @ 7.9MHz | - | 0.043" (1.10mm) | - | ||
![]() BSCQ000603031N8SHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 640mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | - | Unshielded | 1.8 nH | 120mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BPXX00030310470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 240mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 310 mA | Shielded | 47 μH | 3.2Ohm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BWCS002928213R3J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 110MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 290 mA | Unshielded | 3.3 μH | 3.4Ohm Max | 22 @ 25MHz | - | 0.083" (2.10mm) | - | ||
![]() AWCS001610089N1K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | 9.1 nH | 120mOhm Max | 28 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPXX00060620220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 900 mA | Shielded | 22 μH | 320mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWVF00303010220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 420mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 410 mA | Shielded | 22 μH | 870mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() APCF00070745470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 750mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 920 mA | Shielded | 47 μH | 125mOhm | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() APMI00100874R23M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 43A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.406" L x 0.301" W (10.31mm x 7.65mm) | ±20% | - | 41 A | Shielded | 230 nH | 0.29mOhm | - | - | 0.295" (7.50mm) | AEC-Q200 | ||
![]() AWCS0012070782NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.26GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 50 mA | Unshielded | 82 nH | 1.55Ohm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPDR00080845470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 1.3 A | Shielded | 47 μH | 150mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BPSD00080750561M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 320mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | - | - | Unshielded | 560 μH | 2.41Ohm Max | - | - | 0.209" (5.30mm) | - |