- Mfr
- Product Status
- Shielding
- Tolerance
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Type
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPXX00030320100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 800 mA | Shielded | 10 μH | 400mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWVT00303012R47M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 3.87A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVT | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 3.6 A | Shielded | 470 nH | 32mOhm | - | - | 0.047" (1.20mm) | - | ||
![]() BWCM001107055N4GL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.77 A | Unshielded | 5.4 nH | 40mOhm Max | 35 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPCI00101040220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±20% | Multilayer | 2.5 A | Shielded | 22 μH | 159mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() APSC000606305R0TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 5 μH | 38mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BMMA00131350R15MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 110A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 45 A | Shielded | 150 nH | 0.7mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BWCS002317155N6J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 5.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 600 mA | Unshielded | 5.6 nH | 80mOhm Max | 65 @ 1GHz | - | 0.060" (1.52mm) | - | ||
![]() BWCS002317156N8K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 5.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 600 mA | Unshielded | 6.8 nH | 110mOhm Max | 50 @ 1GHz | - | 0.060" (1.52mm) | - | ||
![]() BWHQ0030282133NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.7GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.117" L x 0.110" W (2.96mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1.3 A | Unshielded | 33 nH | 90mOhm Max | 75 @ 350MHz | - | 0.083" (2.10mm) | - | ||
![]() BMQA000404204R7MA1 Chilisin Electronics | 48 |
| - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMQx | 0.189" L x 0.165" W (4.80mm x 4.20mm) | ±20% | Molded | 2.5 A | Shielded | 4.7 μH | 85mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWCM0011070527NJH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 680 mA | Unshielded | 27 nH | 288mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPDR000707408R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | 2.2 A | Shielded | 8.7 μH | 34mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPSD000605256R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 6.8 μH | 160mOhm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BSCH001608081N6S00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | Multilayer | 600 mA | Unshielded | 1.6 nH | 100mOhm Max | 8 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() APCI00121250120MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 4 A | Shielded | 12 μH | 38mOhm Max | - | - | 0.197" (5.00mm) | AEC-Q200 | ||
![]() AWCM0016100843NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.7GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 380 mA | Unshielded | 43 nH | 290mOhm Max | 40 @ 200MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPXX000303126R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 750mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 700 mA | Shielded | 6.8 μH | 420mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() APSD00050432680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 460mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 68 μH | 1.117Ohm Max | - | - | 0.138" (3.50mm) | AEC-Q200 | ||
![]() BPSL00130952151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | 6MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 1 A | Unshielded | 150 μH | 400mOhm Max | - | - | 0.205" (5.21mm) | - | ||
![]() BPXX00050515151T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 240mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 330 mA | Shielded | 150 μH | 3.4Ohm Max | - | - | 0.059" (1.50mm) | - |