- Mfr
- Product Status
- Shielding
- Tolerance
- Type
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSD00080750681M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 290mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 680 μH | 2.5Ohm Max | - | - | 0.209" (5.30mm) | AEC-Q200 | ||
![]() APCI00121210222MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 430mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 520 mA | Shielded | 2.2 mH | 2.58Ohm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BPCI000707461R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Multilayer | 6.8 A | Shielded | 1 μH | 11.1mOhm Max | - | - | 0.181" (4.60mm) | - | ||
![]() BPSD00060530331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 280mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 330 μH | 3.2Ohm Max | - | - | 0.130" (3.30mm) | - | ||
![]() BWVS006060454R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 6.03A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 3.51 A | Shielded | 4.5 μH | 31mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BPSA001313586R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.6A | 26MHz | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSA | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | 4.9 A | Shielded | 6 μH | 19.7mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() APCA00060645151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 460mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCA | 0.248" L x 0.236" W (6.30mm x 6.00mm) | ±20% | Drum Core, Wirewound | 720 mA | Shielded | 150 μH | 576mOhm Max | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BWVF00303015101T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 320mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 270 mA | Shielded | 100 μH | 2.7Ohm | - | - | 0.059" (1.50mm) | - | ||
![]() APCI001212106R8T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 12.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 8.4 A | Shielded | 6.8 μH | 14mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() AWVS004040121R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.4 A | Shielded | 1.5 μH | 58mOhm | - | - | 0.051" (1.30mm) | AEC-Q200 | ||
![]() BPSC000303165R6T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 760mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | 980 mA | Shielded | 5.6 μH | 188mOhm Max | - | - | 0.061" (1.55mm) | - | ||
![]() BPCI001212804R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 6.8 A | Shielded | 4.7 μH | 15.8mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BDHE00252010R68MQ1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 4.5A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDHE | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | 3.7 A | Unshielded | 680 nH | 40mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() AKPB002520104R7TA6 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 300mA | - | 3 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AKPx | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | Multilayer | 1.1 A | Shielded | 4.7 μH | 110mOhm | - | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() APSD00080735120K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.39A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 12 μH | 90mOhm Max | - | - | 0.150" (3.80mm) | AEC-Q200 | ||
![]() BPAL000606303R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.89A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.252" L x 0.244" W (6.40mm x 6.20mm) | ±30% | - | 3.54 A | Shielded | 3.3 μH | 26mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWHP0011070611NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.4 A | Unshielded | 11 nH | 95mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() APSC00101151151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | 150 μH | 420mOhm Max | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() BWVT004040121R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.07A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVT | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 2.25 A | Shielded | 1.5 μH | 51mOhm | - | - | 0.051" (1.30mm) | - | ||
![]() BWCM0016100833NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.2GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 420 mA | Unshielded | 33 nH | 230mOhm Max | 40 @ 250MHz | - | 0.040" (1.02mm) | - |