- Mfr
- Product Status
- Shielding
- Tolerance
- Type
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMMA00060618R68MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 17A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Molded | 9 A | Shielded | 680 nH | 13.9mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BMMI000505151R0MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8.1A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMI | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Molded | 5.8 A | Shielded | 1 μH | 23mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() APSD00050432330K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 640mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 33 μH | 540mOhm Max | - | - | 0.138" (3.50mm) | AEC-Q200 | ||
![]() AWHP001107068N2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.4GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.5 A | Unshielded | 8.2 nH | 80mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() APSD00060530151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 430mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 150 μH | 1.3Ohm Max | - | - | 0.130" (3.30mm) | AEC-Q200 | ||
![]() AWCS002317153N0G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 7.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 800 mA | Unshielded | 3 nH | 60mOhm Max | 50 @ 1.5GHz | - | 0.060" (1.52mm) | - | ||
![]() BSPQ000603042N9B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8GHz | 500 MHz | Ceramic | Chilisin Electronics | - | Active | -55°C ~ 125°C | BSPQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Thick Film | 600 mA | Unshielded | 2.9 nH | 120mOhm Max | 20 @ 500MHz | - | 0.017" (0.43mm) | - | ||
![]() BSPQ000603040N8B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 18GHz | 500 MHz | Ceramic | Chilisin Electronics | - | Active | -55°C ~ 125°C | BSPQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Thick Film | 1.1 A | Unshielded | 0.8 nH | 40mOhm Max | 20 @ 500MHz | - | 0.017" (0.43mm) | - | ||
![]() AWCS00372822R10K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 1.1GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±10% | Drum Core, Wirewound | 850 mA | Unshielded | 100 nH | 260mOhm Max | 55 @ 300MHz | - | 0.087" (2.20mm) | - | ||
![]() AFDI00191909470M06 Chilisin Electronics | In Stock | - | - | Through Hole | Radial, 3 Leads | Radial - 3 Leads | 8A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFDI | 0.768" L x 0.748" W (19.50mm x 19.00mm) | ±20% | Drum Core, Wirewound | 8 A | Shielded | 47 μH | 35.2mOhm Max | - | - | 0.350" (8.90mm) | AEC-Q200 | ||
![]() BMRB000606186R8MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Molded | 2.8 A | Shielded | 6.8 μH | 110mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() APCI00070746390MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 910mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Drum Core, Wirewound | 910 mA | Shielded | 39 μH | 230mOhm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() APCI00070746271MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 340mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Drum Core, Wirewound | 340 mA | Shielded | 270 μH | 1.64Ohm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() BWVC006060454R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 6.12A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 3.6 A | Shielded | 4.7 μH | 30mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BWCM001610088N7H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 650 mA | Unshielded | 8.7 nH | 110mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BSCQ000603031N2SHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 800mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | - | Unshielded | 1.2 nH | 80mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BSPQ000603041N1B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 14GHz | 500 MHz | Ceramic | Chilisin Electronics | - | Active | -55°C ~ 125°C | BSPQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Thick Film | 1.1 A | Unshielded | 1.1 nH | 40mOhm Max | 20 @ 500MHz | - | 0.017" (0.43mm) | - | ||
![]() BWCT0023171115NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 2.95GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 800 mA | Unshielded | 15 nH | 100mOhm Max | 50 @ 500MHz | - | 0.043" (1.10mm) | - | ||
![]() BPAS000808451R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAS | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | - | 11 A | Shielded | 1 μH | 9mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BMRB00060630R15MA1 Chilisin Electronics | 14 |
| - | Surface Mount | Nonstandard | - | 40A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Molded | 30 A | Shielded | 150 nH | 2.5mOhm Max | - | - | 0.118" (3.00mm) | - |