- Mfr
- Product Status
- Shielding
- Tolerance
- Type
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC00040430330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 580 mA | Shielded | 33 μH | 481mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPDH00040412120T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 640mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 480 mA | Shielded | 12 μH | 585mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() APCF00131375151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 1.6 A | Shielded | 150 μH | 175mOhm | - | - | 0.309" (7.85mm) | AEC-Q200 | ||
![]() BPSD00060545151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 150 μH | 1.1Ohm Max | - | - | 0.193" (4.90mm) | - | ||
![]() AWCS00161008R25K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 822MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 120 mA | Unshielded | 250 nH | 3.55Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() AWCM00161008R10G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 220 mA | Unshielded | 100 nH | 680mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() APMV00110812R22L0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 75A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMV | 0.421" L x 0.295" W (10.70mm x 7.50mm) | ±15% | - | 75 A | Shielded | 220 nH | 0.15mOhm | - | - | 0.472" (12.00mm) | AEC-Q200 | ||
![]() BMMN000505151R0MX2 Chilisin Electronics | 76400 | - | - | Surface Mount | Nonstandard | - | 9A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMN | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Molded | 6.5 A | Shielded | 1 μH | 23mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPCI00121260470TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.24A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 2.9 A | Shielded | 47 μH | 92.5mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() AWCM0016100872NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.1GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 270 mA | Unshielded | 72 nH | 560mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BSPQ0004020315NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 4GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±3% | Thin Film | 170 mA | Unshielded | 15 nH | 1.53Ohm Max | 13 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() AWCM0016100875NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.05GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 270 mA | Unshielded | 75 nH | 560mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BSPQ000402031N2B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 12.8GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.1nH | Thin Film | 800 mA | Unshielded | 1.2 nH | 60mOhm Max | 14 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() BSPQ000402039N1H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 4.9GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±3% | Thin Film | 300 mA | Unshielded | 9.1 nH | 500mOhm Max | 13 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() BWVF003030102R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 1 MHz | Ferrite | Chilisin Electronics | - | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 1.4 A | Shielded | 2.2 μH | 100mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() BDHE003225251R5MQ1 Chilisin Elec | 976 |
| - | Surface Mount | 1210 (3225 Metric) | 1210 | 5.5A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDHE | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Molded | 3.2 A | Unshielded | 1.5 µH | 45mOhm Max | - | - | 0.110 (2.80mm) | - | ||
![]() BSCL001608081R0K00 Chilisin Elec | 1020 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 65MHz | 10 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | Multilayer | 25 mA | Unshielded | 1 µH | 600mOhm Max | 35 @ 10MHz | - | 0.039 (1.00mm) | - | ||
![]() BWQC00453226101K00 Chilisin Elec | 259 |
| - | Surface Mount | Nonstandard | - | - | 6.8MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.177 L x 0.142 W (4.50mm x 3.60mm) | ±10% | Drum Core, Wirewound | 190 mA | Unshielded | 100 µH | 2.2Ohm Max | - | - | 0.110 (2.80mm) | - | ||
![]() BSCH001005051N0SCS Chilisin Elec | 212 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 10GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 400 mA | Unshielded | 1 nH | 70mOhm Max | 8 @ 100MHz | - | 0.024 (0.60mm) | - | ||
![]() BKPE001608FZ2R2MA6 Chilisin Elec | 212 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | 250mA | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPE | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | Multilayer | 650 mA | Shielded | 2.2 µH | 380mOhm | - | - | 0.030 (0.75mm) | - |