- Mfr
- Product Status
- Shielding
- Tolerance
- Type
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMQA001010402R2MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 17A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMQx | 0.445" L x 0.402" W (11.30mm x 10.20mm) | ±20% | Molded | 15 A | Shielded | 2.2 μH | 4.7mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPSC001011402R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 2.2 μH | 12mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BWCS001207075N8J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 760 mA | Unshielded | 5.8 nH | 83mOhm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWVS004040122R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.53A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.35 A | Shielded | 2.2 μH | 65mOhm | - | - | 0.051" (1.30mm) | - | ||
![]() BWLS00161109R12K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.35GHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±10% | Drum Core, Wirewound | 1.5 A | Unshielded | 120 nH | 150mOhm Max | 17 @ 7.9MHz | - | 0.043" (1.10mm) | - | ||
![]() BWVS00808040151M00 Chilisin Electronics | 49 |
| - | Surface Mount | 3131 (8080 Metric) | 3131 | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 810 mA | Shielded | 150 μH | 480mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() BWNL002925223R3K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 55MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 730 mA | Unshielded | 3.3 μH | 1.9Ohm Max | 25 @ 7.96MHz | - | 0.087" (2.20mm) | - | ||
![]() BPXX000303083R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 820mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 950 mA | Shielded | 3.3 μH | 285mOhm Max | - | - | 0.031" (0.80mm) | - | ||
![]() BWCM0011070524NJH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 770 mA | Unshielded | 24 nH | 212mOhm Max | 31 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWCS00120707R18G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 700MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 50 mA | Unshielded | 180 nH | 2.7Ohm Max | 8 @ 100MHz | - | 0.026" (0.66mm) | - | ||
![]() BPDR000707406R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±20% | - | 2.4 A | Shielded | 6.8 μH | 27mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BWQV00453226152M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.6MHz | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 40 mA | Unshielded | 1.5 mH | 37Ohm Max | 40 @ 252kHz | - | 0.110" (2.80mm) | - | ||
![]() BPSC001313802R4T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 17.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 2.4 μH | 8.9mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWVF002520121R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.75A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 2.07 A | Shielded | 1.5 μH | 68mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() AWCS0023171591NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.2GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | 91 nH | 480mOhm Max | 65 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() BWQC00322520470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 15MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 170 mA | Unshielded | 47 μH | 1.3Ohm Max | - | - | 0.087" (2.20mm) | - | ||
![]() AFSI001211092R2M05 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 30A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFSI | 0.472" L x 0.433" W (12.00mm x 11.00mm) | ±20% | Drum Core, Wirewound | 30 A | Shielded | 2.2 μH | 2.8mOhm Max | - | - | 0.346" (8.80mm) | AEC-Q200 | ||
![]() APSC00131380150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.1A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 15 μH | 34mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() AWCS001610084N7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | 4.7 nH | 116mOhm Max | 20 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() AWHP0016100833NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 680 mA | Unshielded | 33 nH | 170mOhm Max | 45 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 |