- Mfr
- Product Status
- Shielding
- Tolerance
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Type
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSY001309513R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.9A | 55MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSY | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 3.3 A | Shielded | 3.3 μH | 39mOhm Max | 5 @ 100kHz | - | 0.200" (5.08mm) | - | ||
![]() BPXX000606206R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.9A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 1.8 A | Shielded | 6.8 μH | 85mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPCI00070746100MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Multilayer | 3 A | Shielded | 10 μH | 48.9mOhm Max | - | - | 0.181" (4.60mm) | - | ||
![]() BWCS0012070756NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.76GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 100 mA | Unshielded | 56 nH | 970mOhm Max | 22 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() APCI001010404R7TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±30% | Drum Core, Wirewound | 6.2 A | Shielded | 4.7 μH | 39.2mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() AWCS001207072N0B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 11.1GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±0.1nH | Drum Core, Wirewound | 1.04 A | Unshielded | 2 nH | 70mOhm Max | 16 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWHP00161008R30H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 990MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 220 mA | Unshielded | 300 nH | 2.8Ohm Max | 47 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPSC000505301R2TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.56A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | Shielded | 1.2 μH | 23.6mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APSD00060545151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 150 μH | 1.1Ohm Max | - | - | 0.193" (4.90mm) | AEC-Q200 | ||
![]() APSR000505221R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSR | 0.244" L x 0.197" W (6.20mm x 5.00mm) | ±30% | Drum Core, Wirewound | 3.12 A | Shielded | 1.8 μH | 32mOhm Max | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() BPCI00121280130MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 4.9 A | Shielded | 13 μH | 24.3mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BSPQ000402033N7B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 8.2GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.1nH | Thin Film | 350 mA | Unshielded | 3.7 nH | 350mOhm Max | 14 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() BSPQ000603042N9C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 600 mA | Unshielded | 2.9 nH | 120mOhm Max | 20 @ 500MHz | - | 0.017" (0.43mm) | - | ||
![]() BSPQ000402033N2B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 8.5GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.1nH | Thin Film | 400 mA | Unshielded | 3.2 nH | 250mOhm Max | 14 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() BSPQ000402033N3B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 8.2GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.1nH | Thin Film | 400 mA | Unshielded | 3.3 nH | 250mOhm Max | 14 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() BSPQ000603042N0C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 600 mA | Unshielded | 2 nH | 120mOhm Max | 20 @ 500MHz | - | 0.017" (0.43mm) | - | ||
![]() APSC00131380100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8.9A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | - | Shielded | 10 μH | 22mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWLS00100606R33K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 820MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.040" L x 0.022" W (1.02mm x 0.55mm) | ±10% | Drum Core, Wirewound | 350 mA | Unshielded | 330 nH | 680mOhm Max | 11 @ 7.9MHz | - | 0.026" (0.66mm) | - | ||
![]() BSCH0010050510NKCS Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.9GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Multilayer | 300 mA | Unshielded | 10 nH | 260mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() BPDR000606302R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 2.6 A | Shielded | 2.5 μH | 18mOhm Max | - | - | 0.118" (3.00mm) | - |