- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSD00100940470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | 47 μH | 170mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BWCS001207073N6J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 840 mA | Unshielded | 3.6 nH | 66mOhm Max | 19 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWCS00161008R15K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 990MHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 280 mA | Unshielded | 150 nH | 920mOhm Max | 28 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() BPDR00050530680T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 350mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | 350 mA | Shielded | 68 μH | 699mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSL000906501R2MBN Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.3A | 140MHz | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL-BN | 0.350" L x 0.240" W (8.89mm x 6.10mm) | ±20% | Wirewound | 4.4 A | Unshielded | 1.2 μH | 17mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BWVH00252012R24M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 4.2A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 3.2 A | Shielded | 240 nH | 21mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() AWCS0012070727NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.48GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | 27 nH | 300mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPSY001309514R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | 30MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSY | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 2.7 A | Shielded | 4.7 μH | 54mOhm Max | 10 @ 100kHz | - | 0.200" (5.08mm) | - | ||
![]() AFSI000909086R8M05 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 14A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFSI | 0.366" L x 0.354" W (9.30mm x 9.00mm) | ±20% | Drum Core, Wirewound | 12 A | Shielded | 6.8 μH | 13mOhm Max | - | - | 0.335" (8.50mm) | AEC-Q200 | ||
![]() AWCS0012070727NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.48GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 27 nH | 300mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWQV00453226151K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 5.5MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±10% | Drum Core, Wirewound | 130 mA | Unshielded | 150 μH | 3.7Ohm Max | 40 @ 796kHz | - | 0.110" (2.80mm) | - | ||
![]() BWVF00303010100M00 Chilisin Electronics | 16000 |
| - | Surface Mount | 1212 (3030 Metric) | 1212 | 570mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 560 mA | Shielded | 10 μH | 430mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() BPSD000605301R8K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.7A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 1.8 μH | 30mOhm Max | - | - | 0.130" (3.30mm) | - | ||
![]() BWVS006060451R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 10.98A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 5.85 A | Shielded | 1 μH | 12mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BMRF00131360220MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.9A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.543" L x 0.496" W (13.80mm x 12.60mm) | ±20% | Molded | 6.5 A | Shielded | 22 μH | 39mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BPDH00040415180M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 730mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±20% | - | 490 mA | Shielded | 18 μH | 740mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BWNL002417152R2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 75MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | 250 mA | Unshielded | 2.2 μH | 1.4Ohm Max | 15 @ 7.96MHz | - | 0.060" (1.52mm) | - | ||
![]() BPRR001010413R3TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 7.2 A | Shielded | 3.3 μH | 10.3mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() AWCS00231715R10J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.2GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 100 nH | 460mOhm Max | 65 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() BPCF00060625100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 1.3 A | Shielded | 10 μH | 57.3mOhm | - | - | 0.110" (2.80mm) | - |