- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPXX000404124R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.4A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.3 A | Shielded | 4.7 μH | 175mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWLD00302522R90K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 1.4A | 300MHz | 2.5 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±10% | Drum Core, Wirewound | 1.3 A | Unshielded | 900 nH | 100mOhm Max | 25 @ 2.5MHz | - | 0.087" (2.20mm) | - | ||
![]() BWHH001611086N0H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHH | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±3% | Drum Core, Wirewound | 1.7 A | Unshielded | 6 nH | 42mOhm Max | 49 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPCF00101045471T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 470mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.394" L x 0.394" W (10.00mm x 10.00mm) | ±30% | - | 470 mA | Shielded | 470 μH | 1.03Ohm | - | - | 0.189" (4.80mm) | - | ||
![]() BPXX00050530101T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 450mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 550 mA | Shielded | 100 μH | 900mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWLS003025222R7J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 200MHz | 7.9 MHz | Ferrite | Chilisin Electronics | - | Active | -25°C ~ 105°C | BWLS | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Drum Core, Wirewound | 950 mA | Unshielded | 2.7 μH | 1Ohm Max | 51 @ 50MHz | - | 0.087" (2.20mm) | - | ||
![]() BWCS00231715R30J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 450MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 310 mA | Unshielded | 300 nH | 1.4Ohm Max | 25 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSC00070734120M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.52A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | - | Shielded | 12 μH | 98mOhm Max | - | - | 0.134" (3.40mm) | - | ||
![]() AWCS001610082N2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 12.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 2.2 nH | 250mOhm Max | 13 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BKPB002016101R5TA6 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 600mA | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPB | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | Multilayer | 1.2 A | Shielded | 1.5 μH | 110mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() AMDU00101010220MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AMDU | 0.402" L x 0.374" W (10.20mm x 9.50mm) | ±20% | Drum Core, Wirewound | 3 A | Shielded | 22 μH | 53mOhm Max | - | - | 0.447" (11.35mm) | AEC-Q200 | ||
![]() APAL00080845150T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | Drum Core, Wirewound | 2.8 A | Shielded | 15 μH | 55mOhm | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() BSCH00160808R10K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 770MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Multilayer | 300 mA | Unshielded | 100 nH | 1.2Ohm Max | 12 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() BMMS00060630R47MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 20A | - | 100 kHz | - | Chilisin Electronics | - | Active | -55°C ~ 125°C | - | 0.274" L x 0.260" W (6.95mm x 6.60mm) | ±20% | Molded | 18 A | Shielded | 470 nH | 4.1mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AMMA000404201R0MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8.5A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | Drum Core, Wirewound | 3.75 A | Shielded | 1 μH | 37mOhm Max | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() BPCF000606256R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 1.5 A | Shielded | 6.8 μH | 44.2mOhm | - | - | 0.110" (2.80mm) | - | ||
![]() BWQC00322516330TH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 14MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±30% | Drum Core, Wirewound | 360 mA | Unshielded | 33 μH | 1.05Ohm Max | - | - | 0.067" (1.70mm) | - | ||
![]() BWVS00808040120T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 3.42A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 3.15 A | Shielded | 12 μH | 45mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() BPSD00060530221K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 380mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 220 μH | 2Ohm Max | - | - | 0.130" (3.30mm) | - | ||
![]() AWVS00808040101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 950 mA | Shielded | 100 μH | 340mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 |