- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWHP001610087N2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.4GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 1.4 A | Unshielded | 7.2 nH | 100mOhm Max | 32 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPRR00101051681K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 520mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±10% | - | 510 mA | Shielded | 680 μH | 1.599Ohm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BWLS0006040456NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 2.2GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±10% | Drum Core, Wirewound | 550 mA | Unshielded | 56 nH | 260mOhm Max | 7 @ 100MHz | - | 0.018" (0.45mm) | - | ||
![]() APSD00060530120K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.75A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 12 μH | 130mOhm Max | - | - | 0.130" (3.30mm) | AEC-Q200 | ||
![]() BPSC00040430390TLD Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 250 mA | Shielded | 39 μH | 225mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BSCQ000603037N5JHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 305mA | 4.6GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Multilayer | - | Unshielded | 7.5 nH | 550mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() AWHP001107066N8J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.5 A | Unshielded | 6.8 nH | 95mOhm Max | 25 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BWHP00161008R22H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.1GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 280 mA | Unshielded | 220 nH | 2Ohm Max | 47 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWHP00161008R21J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.2GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 280 mA | Unshielded | 210 nH | 2Ohm Max | 48 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BSCQ000603031N3B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 760 mA | Unshielded | 1.3 nH | 90mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BPDN00040430100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.05A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 1.18 A | Shielded | 10 μH | 145mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPDR000606553R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | - | 4.3 A | Shielded | 3.3 μH | 22.2mOhm Max | - | - | 0.217" (5.50mm) | - | ||
![]() BPSS000807401R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8.6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±30% | - | 7.92 A | Shielded | 1.8 μH | 9.6mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BWLT002418102R7J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 620mA | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 2.7 μH | 1.4Ohm Max | - | - | 0.041" (1.05mm) | - | ||
![]() APCI00121250470TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 1.9 A | Shielded | 47 μH | 150mOhm Max | - | - | 0.197" (5.00mm) | AEC-Q200 | ||
![]() BPCF00101045330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.394" L x 0.394" W (10.00mm x 10.00mm) | ±30% | - | 1.7 A | Shielded | 33 μH | 81.5mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() APSA00070758150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSA | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Drum Core, Wirewound | 2.2 A | Shielded | 15 μH | 60.9mOhm Max | - | - | 0.228" (5.80mm) | AEC-Q200 | ||
![]() BWCM001107057N1JH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 7GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.42 A | Unshielded | 7.1 nH | 69mOhm Max | 32 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWVT004040121R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.6A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVT | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 2.7 A | Shielded | 1 μH | 40mOhm | - | - | 0.051" (1.30mm) | - | ||
![]() BWHP00161008R20J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.25GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 280 mA | Unshielded | 200 nH | 2Ohm Max | 47 @ 250MHz | - | 0.040" (1.02mm) | - |