- Mfr
- Product Status
- Shielding
- Tolerance
- Type
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWVC00201612100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 550mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 520 mA | Shielded | 10 μH | 580mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() APSC00101151680T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | Drum Core, Wirewound | - | Shielded | 68 μH | 201mOhm Max | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() BPSC000404126R8THP Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 850 mA | Shielded | 6.8 μH | 377mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPDC00030310270M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 160mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 320 mA | Shielded | 27 μH | 1.11Ohm Max | - | - | 0.039" (1.00mm) | - | ||
![]() APCI001212802R2TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 8 A | Shielded | 2.2 μH | 11.5mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWNC002925224R7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 90MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 800 mA | Unshielded | 4.7 μH | 800mOhm Max | 25 @ 7.96MHz | - | 0.087" (2.20mm) | - | ||
![]() BWNL0029282210NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 2.5GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 1.8 A | Unshielded | 10 nH | 250mOhm Max | 10 @ 100MHz | - | 0.087" (2.20mm) | - | ||
![]() BPDN000404231R5Y00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±25% | - | 2.9 A | Shielded | 1.5 μH | 29mOhm Max | - | - | 0.091" (2.30mm) | - | ||
![]() BPCI00121210121M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.05A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 2.2 A | Shielded | 120 μH | 154mOhm Max | - | - | 0.394" (10.00mm) | - | ||
![]() BPSC00101140561T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 560 μH | 1.68Ohm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BKPB002012102R2TA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 400mA | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPB | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±30% | Multilayer | 1.1 A | Shielded | 2.2 μH | 190mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BWCS0016100816NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 16 nH | 104mOhm Max | 34 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPCI00121260220MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 4 A | Shielded | 22 μH | 46.3mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BPDR00060630820M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 460mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | - | 460 mA | Shielded | 82 μH | 463mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BMMA000606502R2MX2 Chilisin Electronics | 78332 | - | - | Surface Mount | Nonstandard | - | 12A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.291" L x 0.260" W (7.40mm x 6.60mm) | ±20% | Molded | 8 A | Shielded | 2.2 μH | 12.5mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BPSC00131360151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 150 μH | 230mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BWQC00322516100MH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 30MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 750 mA | Unshielded | 10 μH | 380mOhm Max | - | - | 0.067" (1.70mm) | - | ||
![]() BPSD00080750471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 340mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | - | - | Unshielded | 470 μH | 1.96Ohm Max | - | - | 0.209" (5.30mm) | - | ||
![]() BWLT00241810R68J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 750mA | - | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 680 nH | 730mOhm Max | - | - | 0.041" (1.05mm) | - | ||
![]() BPSC00050520680TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 240mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | Shielded | 68 μH | 1.3Ohm Max | - | - | 0.079" (2.00mm) | - |