- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSL00130911100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | 22MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 3.5 A | Unshielded | 10 μH | 33mOhm Max | - | - | 0.450" (11.43mm) | - | ||
![]() APCI00121280180MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 3.9 A | Shielded | 18 μH | 39.2mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPXX000404303R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.1A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 2.5 A | Shielded | 3.3 μH | 45mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPCI00121280332MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 480mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 390 mA | Shielded | 3.3 mH | 4.1Ohm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BPSC000606205R4TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | - | Shielded | 5.4 μH | 76mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWHP001107066N2H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 1.6 A | Unshielded | 6.2 nH | 70mOhm Max | 25 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() BPCF000707324R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 1.7 A | Shielded | 4.7 μH | 36mOhm | - | - | 0.138" (3.50mm) | - | ||
![]() APSD000807352R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 2.2 μH | 30mOhm Max | - | - | 0.150" (3.80mm) | AEC-Q200 | ||
![]() APMI00090680R30K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 32.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.370" L x 0.244" W (9.40mm x 6.20mm) | ±10% | - | 51 A | Shielded | 300 nH | 0.29mOhm | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BSCL00160808100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 17MHz | 2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Multilayer | 5 mA | Unshielded | 10 μH | 1.7Ohm Max | 30 @ 2MHz | - | 0.039" (1.00mm) | - | ||
![]() BWMR00252010220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 560mA | 8MHz | 1 MHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWMR | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | Drum Core, Wirewound | 450 mA | Shielded | 22 μH | 1.26Ohm Max | - | - | 0.039" (1.00mm) | - | ||
![]() AWCS00161008R10K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.4GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | 100 nH | 580mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() APCI00121210681MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 830mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 960 mA | Shielded | 680 μH | 730mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BPDH00040418470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 420mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±20% | - | 370 mA | Shielded | 47 μH | 950mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPSF00131365101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 1.9 A | Shielded | 100 μH | 123mOhm Max | - | - | 0.270" (6.85mm) | - | ||
![]() BWCM0012070751NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.85GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±3% | Drum Core, Wirewound | 210 mA | Unshielded | 51 nH | 1.08Ohm Max | 25 @ 200MHz | - | 0.026" (0.66mm) | - | ||
![]() BMRF00171770330MB1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8.6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.675" L x 0.675" W (17.15mm x 17.15mm) | ±20% | Molded | 8 A | Shielded | 33 μH | 37mOhm Max | - | - | 0.276" (7.00mm) | - | ||
![]() AWVH00252012R33T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 3.7A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 2.5 A | Unshielded | 330 nH | 27mOhm | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BPXX000606201R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 3.2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 3 A | Shielded | 1.5 μH | 30.5mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPDH000404153R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 1.25 A | Shielded | 3.2 μH | 139mOhm Max | - | - | 0.059" (1.50mm) | - |