- Mfr
- Product Status
- Shielding
- Tolerance
- Type
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCM0011060533NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 3.2GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±5% | Drum Core, Wirewound | 260 mA | Unshielded | 33 nH | 630mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BPXX00040418470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | 510mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 630 mA | Shielded | 47 μH | 750mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWHQ0023181639NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 1.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.090" L x 0.071" W (2.29mm x 1.80mm) | ±2% | Drum Core, Wirewound | 1.1 A | Unshielded | 39 nH | 95mOhm Max | 65 @ 500MHz | - | 0.061" (1.55mm) | - | ||
![]() BPSY001309511R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 5.2A | 90MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSY | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 4.5 A | Shielded | 1.5 μH | 22mOhm Max | 5 @ 100kHz | - | 0.200" (5.08mm) | - | ||
![]() APMI00070750R10M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 46A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 31 A | Shielded | 100 nH | 0.32mOhm | - | - | 0.195" (4.96mm) | AEC-Q200 | ||
![]() BSCQ000603032N0CHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 600mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | - | Unshielded | 2 nH | 150mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BPDH000404124R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±20% | - | 900 mA | Shielded | 4.7 μH | 234mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPRR00101051821K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 500mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±10% | - | 480 mA | Shielded | 820 μH | 1.768Ohm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BPSC00070745331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 320mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | - | Shielded | 330 μH | 1.86Ohm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BWHQ0023181616NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 2.95GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.090" L x 0.071" W (2.29mm x 1.80mm) | ±2% | Drum Core, Wirewound | 1.5 A | Unshielded | 16 nH | 60mOhm Max | 72 @ 500MHz | - | 0.061" (1.55mm) | - | ||
![]() BPSC00070745221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 360mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | - | Shielded | 220 μH | 1.17Ohm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BWHP001610083N9J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 7.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 1.6 A | Unshielded | 3.9 nH | 62mOhm Max | 26 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() AWCS0023171556NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 1.55GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 500 mA | Unshielded | 56 nH | 340mOhm Max | 60 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() BWCS001207072N5K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 10.4GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 640 mA | Unshielded | 2.5 nH | 150mOhm Max | 13 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPDR00060630151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 350mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | - | 350 mA | Shielded | 150 μH | 1.05Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPRR00101051121M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.28A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 1.18 A | Shielded | 120 μH | 303mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BPSD00080750181M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 510mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | - | - | Unshielded | 180 μH | 710mOhm Max | - | - | 0.209" (5.30mm) | - | ||
![]() BWVF002520101R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | Tape & Reel (TR) | 1.53A | - | 1 MHz | Ferrite | Chilisin Electronics | - | Active | -55°C ~ 125°C | - | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 1.66 A | Shielded | 1.5 μH | 95mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() BPDR00050520120T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 560mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | 560 mA | Shielded | 12 μH | 280mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPDR000505201R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.72A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | 1.72 A | Shielded | 1 μH | 45mOhm Max | - | - | 0.079" (2.00mm) | - |