- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWVH002520124R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 930 mA | Shielded | 4.7 μH | 195mOhm | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BMRF001313608R2MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 13.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.543" L x 0.496" W (13.80mm x 12.60mm) | ±20% | Molded | 10 A | Shielded | 8.2 μH | 16mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BWHQ0023181620NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 2.05GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.090" L x 0.071" W (2.29mm x 1.80mm) | ±10% | Drum Core, Wirewound | 1.4 A | Unshielded | 20 nH | 55mOhm Max | 70 @ 500MHz | - | 0.061" (1.55mm) | - | ||
![]() BWLT00241810R22K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 220 nH | 390mOhm Max | - | - | 0.041" (1.05mm) | - | ||
![]() BPCF00131375220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | 4 A | Shielded | 22 μH | 26.3mOhm | - | - | 0.309" (7.85mm) | - | ||
![]() BWCS001207079N5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 480 mA | Unshielded | 9.5 nH | 200mOhm Max | 18 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCM0011060547NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.9GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±5% | Drum Core, Wirewound | 210 mA | Unshielded | 47 nH | 1.08Ohm Max | 25 @ 200MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() APAL00080845100T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | Drum Core, Wirewound | 3.4 A | Shielded | 10 μH | 33mOhm | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() BPXX000505308R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 1.5 A | Shielded | 8.2 μH | 120mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWCS0012070733NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.35GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±3% | Drum Core, Wirewound | 400 mA | Unshielded | 33 nH | 400mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWHQ002318166N2G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 4.75GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.090" L x 0.071" W (2.29mm x 1.80mm) | ±2% | Drum Core, Wirewound | 1.6 A | Unshielded | 6.2 nH | 35mOhm Max | 88 @ 1GHz | - | 0.061" (1.55mm) | - | ||
![]() APSC00131380271T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 270 μH | 430mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPSC001313606R4T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.4A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 6.4 μH | 18mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() AWVS00404018151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 310mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 270 mA | Shielded | 150 μH | 2.5Ohm | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() BPCI00121260120M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 3.5 A | Shielded | 12 μH | 27mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BPDL00030312150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 310mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 600 mA | Shielded | 15 μH | 520mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWCS0023171518NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 3.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 600 mA | Unshielded | 18 nH | 200mOhm Max | 50 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() BMRF00131360680MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.7A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.543" L x 0.496" W (13.80mm x 12.60mm) | ±20% | Molded | 3 A | Shielded | 68 μH | 140mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BWQC00322516220K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 19MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 250 mA | Unshielded | 22 μH | 710mOhm | - | - | 0.067" (1.70mm) | - | ||
![]() BPDH000404152R2T00 Chilisin Electronics | 30000 | - | - | Surface Mount | Nonstandard | - | 2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 1.32 A | Shielded | 2.2 μH | 129mOhm Max | - | - | 0.059" (1.50mm) | - |