- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPCI00121250470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 1.9 A | Shielded | 47 μH | 150mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BPCF00131355122M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 320mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 530 mA | Shielded | 1.2 mH | 1.48Ohm | - | - | 0.228" (5.80mm) | - | ||
![]() BPCI001212602R7MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 13A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 10.5 A | Shielded | 2.7 μH | 9.3mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BWCM001207078N2H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±3% | Drum Core, Wirewound | 540 mA | Unshielded | 8.2 nH | 140mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCM0016100851NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 370 mA | Unshielded | 51 nH | 330mOhm Max | 38 @ 200MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPDR000505301R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.56A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | 2.56 A | Shielded | 1.2 μH | 23.6mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWVC005050401R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 7.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 5.3 A | Shielded | 1 μH | 12mOhm Max | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() APSC000606205R4TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 5.4 μH | 76mOhm Max | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() APSL001309521R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9A | 100MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 6.8 A | Unshielded | 1 μH | 9mOhm Max | - | - | 0.205" (5.21mm) | AEC-Q200 | ||
![]() BSCL00160808R12K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 205MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Multilayer | 50 mA | Unshielded | 120 nH | 500mOhm Max | 25 @ 25MHz | - | 0.039" (1.00mm) | - | ||
![]() BWPS00383829221K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 5.5MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWPS | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±10% | Drum Core, Wirewound | 220 mA | Shielded | 220 μH | 12Ohm Max | 33 @ 1MHz | - | 0.116" (2.94mm) | - | ||
![]() AWVC002016122R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.2A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 1.2 A | Shielded | 2.2 μH | 159mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() APSC00131360100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.3A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 10 μH | 25mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPXX000303156R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 910mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 900 mA | Shielded | 6.8 μH | 300mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPDR000606208R9T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.25A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 1.25 A | Shielded | 8.9 μH | 116mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BMRA000505151R5MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.224" L x 0.213" W (5.70mm x 5.40mm) | ±20% | Molded | 4 A | Shielded | 1.5 μH | 50mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() APCI00070746391MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 290mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Drum Core, Wirewound | 290 mA | Shielded | 390 μH | 2.85Ohm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() AWVS005050202R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 2.8 A | Shielded | 2.7 μH | 38mOhm | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() BSCQ0006030310NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 3.8GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Multilayer | 230 mA | Unshielded | 10 nH | 850mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BMRB000606242R2MA1 Chilisin Electronics | 11 |
| - | Surface Mount | Nonstandard | - | 11A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Molded | 7 A | Shielded | 2.2 μH | 28mOhm Max | - | - | 0.094" (2.40mm) | - |