- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPDL00030312100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 350mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 650 mA | Shielded | 10 μH | 400mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWQV004532265R6M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 33MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 500 mA | Unshielded | 5.6 μH | 470mOhm Max | 30 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() BWLT00241810R56J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 770mA | - | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 560 nH | 670mOhm Max | - | - | 0.041" (1.05mm) | - | ||
![]() APSC00131380120M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.4A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | - | Shielded | 12 μH | 30mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPDC00050530470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.201" L x 0.201" W (5.10mm x 5.10mm) | ±20% | - | 540 mA | Shielded | 47 μH | 510mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWQV003225202R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 50MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 370 mA | Unshielded | 2.2 μH | 800mOhm Max | 20 @ 1MHz | - | 0.087" (2.20mm) | - | ||
![]() BSCH001005054N7SCS Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | - | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 400 mA | Unshielded | 4.7 nH | 180mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() AWCS0023171536NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 500 mA | Unshielded | 36 nH | 270mOhm Max | 55 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() AWCS00161008R47K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 500MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 100 mA | Unshielded | 470 nH | 4.5Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BWVS00505020470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 580mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 580 mA | Shielded | 47 μH | 580mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() BPAL000808451R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±20% | - | 8 A | Shielded | 1.5 μH | 6.5mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BPCA00060645470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 780mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPCA | 0.248" L x 0.236" W (6.30mm x 6.00mm) | ±20% | - | 1.4 A | Shielded | 47 μH | 156mOhm Max | - | - | 0.193" (4.90mm) | - | ||
![]() BPDH00030320150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 700mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 640 mA | Shielded | 15 μH | 345mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWCM001610086N8H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 750 mA | Unshielded | 6.8 nH | 82mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWNC00372926331K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 80mA | 3.5MHz | 796 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.146" L x 0.114" W (3.70mm x 2.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 330 μH | 12.3Ohm Max | 15 @ 796kHz | - | 0.102" (2.60mm) | - | ||
![]() BWQC004532266R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 30MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 720 mA | Unshielded | 6.8 μH | 200mOhm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BWCS0016100830NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.25GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 600 mA | Unshielded | 30 nH | 144mOhm Max | 37 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWCS00231715R51G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 340MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 230 mA | Unshielded | 510 nH | 1.9Ohm Max | 23 @ 50MHz | - | 0.060" (1.52mm) | - | ||
![]() BSCH0010050510NJCS Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.9GHz | 100 MHz | Ceramic | Chilisin Electronics | - | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Multilayer | 300 mA | Unshielded | 10 nH | 260mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() AWCS0037282233NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 1.8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±10% | Drum Core, Wirewound | 1 A | Unshielded | 33 nH | 110mOhm Max | 55 @ 300MHz | - | 0.087" (2.20mm) | - |