- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCM001106058N2H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±3% | Drum Core, Wirewound | 540 mA | Unshielded | 8.2 nH | 140mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BMMA00101040R68MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 39A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 22 A | Shielded | 680 nH | 2.7mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPSF001313654R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.3A | - | 1 kHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | 5.5 A | Shielded | 4.2 μH | 15mOhm Max | - | - | 0.270" (6.85mm) | - | ||
![]() BPSD00100940391K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 380mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | 390 μH | 1.24Ohm Max | - | - | 0.177" (4.50mm) | - | ||
![]() AWVS00404012330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 390mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 630 mA | Shielded | 33 μH | 600mOhm | - | - | 0.051" (1.30mm) | AEC-Q200 | ||
![]() BMMA00040412R47MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 13A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | Molded | 5 A | Shielded | 470 nH | 22mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPDH00060618150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.220" L x 0.220" W (5.60mm x 5.60mm) | ±30% | - | 1.1 A | Shielded | 15 μH | 240mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPSF00131375680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 1 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 2.4 A | Shielded | 68 μH | 77.8mOhm | - | - | 0.309" (7.85mm) | - | ||
![]() BPCI00121280681K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 670mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Multilayer | 670 mA | Shielded | 680 μH | 1.46Ohm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BMMA00101040R36MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 60A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 31.5 A | Shielded | 360 nH | 1.4mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() APCA000707456R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCA | 0.291" L x 0.276" W (7.40mm x 7.00mm) | ±30% | Drum Core, Wirewound | 3.9 A | Shielded | 6.8 μH | 26.4mOhm Max | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() AWHH001611089N1J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.1GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHH | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±5% | Drum Core, Wirewound | 1.4 A | Unshielded | 9.1 nH | 52mOhm Max | 40 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() AWVF00404012100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 900mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.2 A | Shielded | 10 μH | 190mOhm Max | - | - | 0.051" (1.30mm) | AEC-Q200 | ||
![]() APCI00121210330TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.25A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 3.6 A | Shielded | 33 μH | 53mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BSCQ000603032N6SHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 405mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | - | Unshielded | 2.6 nH | 300mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() APSC00101140471T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | Drum Core, Wirewound | - | Shielded | 470 μH | 1.6Ohm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() APSD00060545391M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 260mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 390 μH | 2.6Ohm Max | - | - | 0.193" (4.90mm) | AEC-Q200 | ||
![]() BWCS002317151R8K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 80MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 170 mA | Unshielded | 1.8 μH | 2.5Ohm Max | 16 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() BPDR000808404R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 4.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 4.4 A | Shielded | 4.7 μH | 29mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPSC00101140471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | - | - | Shielded | 470 μH | 1.6Ohm Max | - | - | 0.157" (4.00mm) | - |