- Mfr
- Product Status
- Shielding
- Tolerance
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Type
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPRR00101031470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.43A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 1.2 A | Shielded | 47 μH | 299mOhm Max | - | - | 0.122" (3.10mm) | - | ||
![]() BWHP00231715R56G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 550MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 240 mA | Unshielded | 560 nH | 2.067Ohm Max | 46 @ 100MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSC00131360220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.6A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 22 μH | 36mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BPDR00050520220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 410mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | 410 mA | Shielded | 22 μH | 397mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() APCI001212603R3TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 6 A | Shielded | 3.3 μH | 17mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() APCI001010407R3TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±30% | Drum Core, Wirewound | 4.5 A | Shielded | 7.3 μH | 60.8mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BWVH002520121R5TH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.1A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 1.8 A | Shielded | 1.5 μH | 88mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() AWVS006060453R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 3.9 A | Shielded | 3 μH | 22mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() AWCS0012070723NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.72GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±3% | Drum Core, Wirewound | 400 mA | Unshielded | 23 nH | 300mOhm Max | 22 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BKPE001608DZ2R2TA6 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 300mA | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPE | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±30% | Multilayer | 700 mA | Shielded | 2.2 μH | 380mOhm | - | - | 0.037" (0.95mm) | - | ||
![]() BPDR00070740331T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 350mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | 350 mA | Shielded | 330 μH | 1.55Ohm Max | - | - | 0.157" (4.00mm) | - | ||
![]() AWVH002520122R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.8A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 1.5 A | Shielded | 2.2 μH | 80mOhm | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() APCI00121260681MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 480mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 480 mA | Shielded | 680 μH | 1.2Ohm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPCF001313753R9T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | 6.7 A | Shielded | 3.9 μH | 10.4mOhm | - | - | 0.309" (7.85mm) | - | ||
![]() APCI00121210101M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 2.5 A | Shielded | 100 μH | 110mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() APSR00080740680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 950mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSR | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±20% | Drum Core, Wirewound | 1.2 A | Shielded | 68 μH | 310mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BWLS00060404R13K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 1.5GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | 130 nH | 440mOhm Max | 7 @ 100MHz | - | 0.018" (0.45mm) | - | ||
![]() BPCI001212802R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 8 A | Shielded | 2.2 μH | 11.5mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BPSY00130951151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | 6MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSY | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 500 mA | Shielded | 150 μH | 1.55Ohm Max | - | - | 0.200" (5.08mm) | - | ||
![]() BPSA00070758220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | 8MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSA | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | 2 A | Shielded | 22 μH | 77mOhm Max | - | - | 0.228" (5.80mm) | - |