- Tolerance
- Type
- Inductance
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC000606305R3TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | - | Shielded | 5.3 μH | 38mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APSD00080750180M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 18 μH | 100mOhm Max | - | - | 0.209" (5.30mm) | AEC-Q200 | ||
![]() BWQV00322520330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 12MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 115 mA | Unshielded | 33 μH | 3.5Ohm Max | 40 @ 1MHz | - | 0.087" (2.20mm) | - | ||
![]() BPSD00100954821M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 240mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | 820 μH | 2.55Ohm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BWLD002417154R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 360mA | 50MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 4.7 μH | 470mOhm | 18 @ 7.96MHz | - | 0.060" (1.52mm) | - | ||
![]() BWCS000604045N2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±5% | Drum Core, Wirewound | 430 mA | Unshielded | 5.2 nH | 170mOhm Max | 18 @ 250MHz | - | 0.018" (0.45mm) | - | ||
![]() BPSL001310643R3MBN Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.4A | 65MHz | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL-BN | 0.520" L x 0.390" W (13.21mm x 9.91mm) | ±20% | Wirewound | 5.9 A | Unshielded | 3.3 μH | 14mOhm Max | - | - | 0.250" (6.35mm) | - | ||
![]() BPSD00030321120M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 640mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | - | Unshielded | 12 μH | 350mOhm Max | - | - | 0.094" (2.40mm) | - | ||
![]() AWVS00505040101T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 600mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 500 mA | Shielded | 100 μH | 800mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BPSL00131064R33MBN Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 20A | 300MHz | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL-BN | 0.520" L x 0.390" W (13.21mm x 9.91mm) | ±20% | Wirewound | 16 A | Unshielded | 330 nH | 2mOhm Max | - | - | 0.250" (6.35mm) | - | ||
![]() BPDC000303101R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 700mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.35 A | Shielded | 1.5 μH | 88mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BWQC00453226470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 10MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 280 mA | Unshielded | 47 μH | 1.1Ohm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BWLD002417151R5K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 650mA | 90MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 1.5 μH | 180mOhm | 18 @ 7.96MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSL00131064330MBN Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | 14MHz | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL-BN | 0.520" L x 0.390" W (13.21mm x 9.91mm) | ±20% | Wirewound | 2.1 A | Unshielded | 33 μH | 150mOhm Max | - | - | 0.250" (6.35mm) | - | ||
![]() BPDS00030316101T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 120mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 120 mA | Shielded | 100 μH | 2.4Ohm Max | - | - | 0.061" (1.55mm) | - | ||
![]() APCI00121280331T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 950 mA | Shielded | 330 μH | 640mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPDR00060630180T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 1 A | Shielded | 18 μH | 110mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWNC00292522390K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 320mA | 20MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 39 μH | 7Ohm Max | 16 @ 2.52MHz | - | 0.087" (2.20mm) | - | ||
![]() BPCI00121260471K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 580mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Multilayer | 580 mA | Shielded | 470 μH | 770mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BWVF004040265R6T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.07A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.71 A | Shielded | 5.6 μH | 110mOhm | - | - | 0.110" (2.80mm) | - |