- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCS00292821R39G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 1 A | Unshielded | 390 nH | 80mOhm Max | 50 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() BPXX00060635470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 1.2 A | Shielded | 47 μH | 245mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() APCI00121280330T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 3 A | Shielded | 33 μH | 64.8mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPXX00030315470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 320mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 400 mA | Shielded | 47 μH | 1.55Ohm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BWCS0016100827NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 600 mA | Unshielded | 27 nH | 220mOhm Max | 40 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSC00101151330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 100 kHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | - | - | Shielded | 33 μH | 84mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BPSC00040418150MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 450mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | Shielded | 15 μH | 295mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() ASCQ000603031N5B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 600 mA | Shielded | 1.5 nH | 150mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | AEC-Q200 | ||
![]() APCF001313753R9T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | 6.7 A | Shielded | 3.9 μH | 10.4mOhm | - | - | 0.309" (7.85mm) | AEC-Q200 | ||
![]() AWCS00120707R10G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.16GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 30 mA | Unshielded | 100 nH | 2Ohm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWHP001610084N7H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 7.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 1.1 A | Unshielded | 4.7 nH | 130mOhm Max | 25 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPDC000303102R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 600mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.2 A | Shielded | 2.2 μH | 119mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BPSD001009546R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.33A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | 6.8 μH | 37mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() AWCS00292821R47G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 1 A | Unshielded | 470 nH | 80mOhm Max | 50 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() AMMA00131364100MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 15.5A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Drum Core, Wirewound | 10 A | Shielded | 10 μH | 17.2mOhm Max | - | - | 0.252" (6.40mm) | AEC-Q200 | ||
![]() BWLS0006040426NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 2.2GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±10% | Drum Core, Wirewound | 750 mA | Unshielded | 26 nH | 200mOhm Max | 7 @ 100MHz | - | 0.018" (0.45mm) | - | ||
![]() AWVF00252010100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 600mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 700 mA | Shielded | 10 μH | 535mOhm Max | - | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPRR00101051560MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 2 A | Shielded | 56 μH | 149mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BPSC00040418100TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 550mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | - | Shielded | 10 μH | 210mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPSC00050520120TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 560mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | Shielded | 12 μH | 320mOhm Max | - | - | 0.079" (2.00mm) | - |