- Tolerance
- Type
- Inductance
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Reach Compliance Code | Inductance | DC Resistance (DCR) | Q @ Freq | Inductor Type | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSD00080750181K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 510mA | - | - | 1 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | - | 180 μH | 710mOhm Max | - | - | - | 0.209" (5.30mm) | AEC-Q200 | ||
![]() BWHP001107068N7G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.5 A | Unshielded | - | 8.7 nH | 85mOhm Max | 30 @ 250MHz | - | - | 0.026" (0.65mm) | - | ||
![]() BWCS002317152R2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 64MHz | - | 7.9 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 140 mA | Unshielded | - | 2.2 μH | 3.9Ohm Max | 16 @ 7.9MHz | - | - | 0.060" (1.52mm) | - | ||
![]() BWCM0012070782NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.3GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±2% | Drum Core, Wirewound | 130 mA | Unshielded | - | 82 nH | 2.24Ohm Max | 20 @ 150MHz | - | - | 0.026" (0.66mm) | - | ||
![]() BWVS00404018330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 720mA | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 630 mA | Shielded | - | 33 μH | 530mOhm | - | - | - | 0.079" (2.00mm) | - | ||
![]() BWLS00302522150J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 38MHz | - | 7.9 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -25°C ~ 105°C | BWLS | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Drum Core, Wirewound | 450 mA | Unshielded | - | 15 μH | 2.4Ohm Max | 35 @ 7.9MHz | - | - | 0.087" (2.20mm) | - | ||
![]() BWVS004040263R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.25A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 2.25 A | Shielded | - | 3.3 μH | 45mOhm | - | - | - | 0.110" (2.80mm) | - | ||
![]() APSC00101151390M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.9A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | - | 39 μH | 106mOhm Max | - | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() APSD00050432101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | - | 1 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | - | 100 μH | 2Ohm Max | - | - | - | 0.138" (3.50mm) | AEC-Q200 | ||
![]() BWCM001107054N7GH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | CHILISIN ELECTRONICS CORP | 100 MHz | Chilisin Electronics Corp | BWCM001107054N7GH8 | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | Active | 5.69 | Yes | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.2 A | Unshielded | unknown | 4.7 nH | 71mOhm Max | 31 @ 250MHz | GENERAL PURPOSE INDUCTOR | - | 0.024" (0.60mm) | - | ||
![]() AWCS0012070768NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.62GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 100 mA | Unshielded | - | 68 nH | 1.12Ohm Max | 22 @ 250MHz | - | - | 0.026" (0.66mm) | - | ||
![]() BPXX00050520220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 780mA | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 900 mA | Shielded | - | 22 μH | 350mOhm Max | - | - | - | 0.079" (2.00mm) | - | ||
![]() BWVS004040261R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 3.15A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 2.97 A | Shielded | - | 1.2 μH | 30mOhm | - | - | - | 0.110" (2.80mm) | - | ||
![]() BWHP0016100833NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.7GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 680 mA | Unshielded | - | 33 nH | 170mOhm Max | 45 @ 250MHz | - | - | 0.040" (1.02mm) | - | ||
![]() AMMA00101040R19MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 90A | - | - | 100 kHz | - | - | Metal | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | AMMA | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Drum Core, Wirewound | 40 A | Shielded | - | 190 nH | 0.95mOhm Max | - | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() AWVC00201612220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 360mA | - | - | 1 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 360 mA | Shielded | - | 22 μH | 1.4Ohm Max | - | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BWNL00292522R15K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 550MHz | - | 25.2 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 900 mA | Unshielded | - | 150 nH | 350mOhm Max | 30 @ 25.2MHz | - | - | 0.087" (2.20mm) | - | ||
![]() APCF00070745680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 770 mA | Shielded | - | 68 μH | 175mOhm | - | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BPXX000404121R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.8A | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 2.4 A | Shielded | - | 1 μH | 60mOhm Max | - | - | - | 0.047" (1.20mm) | - | ||
![]() ASCH001608087N5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.3GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | ASCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Multilayer | 600 mA | Shielded | - | 7.5 nH | 240mOhm Max | 10 @ 100MHz | - | - | 0.037" (0.95mm) | AEC-Q200 |