- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSD000605453R3K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.59A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 3.3 μH | 31.4Ohm Max | - | - | 0.193" (4.90mm) | - | ||
![]() AWVF006060286R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 3.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 3 A | Shielded | 6.8 μH | 48mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWQV00322520561J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 2MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | Drum Core, Wirewound | 40 mA | Unshielded | 560 μH | 28Ohm Max | 50 @ 796kHz | - | 0.087" (2.20mm) | - | ||
![]() APAL00060645220T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±30% | Drum Core, Wirewound | 1.8 A | Shielded | 22 μH | 75mOhm | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BKPB00252010R47TA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.5A | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPB | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | Multilayer | 1.8 A | Shielded | 470 nH | 40mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BPCI00121280152MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 700mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 550 mA | Shielded | 1.5 mH | 2.2Ohm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWCM001107057N7JL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 7GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.7 A | Unshielded | 7.7 nH | 50mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPSD00050432560M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | - | - | Unshielded | 56 μH | 937mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BMMN000404201R5MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMN | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | Molded | 4 A | Shielded | 1.5 μH | 43mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPCF001010454R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.394" L x 0.394" W (10.00mm x 10.00mm) | ±20% | - | 3.5 A | Shielded | 4.7 μH | 19.8mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() BPXX000505158R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.3A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 1.05 A | Shielded | 8.2 μH | 280mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPAS00080845100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAS | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | - | 3.4 A | Shielded | 10 μH | 33mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() AWCS0012070719NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.04GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±3% | Drum Core, Wirewound | 480 mA | Unshielded | 19 nH | 200mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWCS001610084N3J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 4.3 nH | 63mOhm Max | 22 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWHH0016110818NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHH | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±3% | Drum Core, Wirewound | 1.2 A | Unshielded | 18 nH | 82mOhm Max | 45 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWCT002317111R0G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 330MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 300 mA | Unshielded | 1 μH | 3.1Ohm Max | 17 @ 50MHz | - | 0.043" (1.10mm) | - | ||
![]() BPSS00080740150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±30% | - | 2.7 A | Shielded | 15 μH | 74.4mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BMMA00060630R22MX1 Chilisin Electronics | 656000 | - | - | Surface Mount | Nonstandard | - | 40A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.274" L x 0.260" W (6.95mm x 6.60mm) | ±20% | Molded | 23 A | Shielded | 220 nH | 2.8mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWCM000604042N1C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 19GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWCM | 0.021" L x 0.016" W (0.53mm x 0.40mm) | ±0.2nH | Drum Core, Wirewound | 400 mA | Unshielded | 2.1 nH | 160mOhm Max | 35 @ 900MHz | - | 0.018" (0.45mm) | - | ||
![]() BPDR00040416470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 240mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±20% | - | 240 mA | Shielded | 47 μH | 990mOhm Max | - | - | 0.075" (1.90mm) | - |