- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductor Type
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Case/Size Code
- DC Resistance
Attribute column
Manufacturer
Chilisin Electronics LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Composition | Power (Watts) | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Number of Outputs | Failure Rate | Test Frequency | Analog IC - Other Type | Diode Type | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Output Voltage Range | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LVS606020-1R5M-N Chilisin Electronics | In Stock | - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | Ferrite | 0.026 Ω | CHILISIN ELECTRONICS CORP | Chilisin Electronics Corp | LVS606020-1R5M-N | LVS | 125 °C | -40 °C | CHIP, 2424, ROHS COMPLIANT | 2 mm | 6 mm | SMT | 6 mm | Not Recommended | 5.31 | Yes | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | - | LVS | - | 20% | Yes | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2424 | YES | 0.0036 A | 1.5 µH | - | - | - | ||
![]() LVS505040-1R5T-N Chilisin Electronics | In Stock | - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | Ferrite | 0.016 Ω | CHILISIN ELECTRONICS CORP | Chilisin Electronics Corp | LVS505040-1R5T-N | LVS | 125 °C | -40 °C | 2020 | 4 mm | 5 mm | SMT | 5 mm | Not Recommended | 7.98 | Yes | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | - | LVS | - | 30% | Yes | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | - | - | 0.1 MHz | - | TRANS VOLTAGE SUPPRESSOR DIODE | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2020 | YES | 0.0044 A | 1.5 µH | - | - | - | ||
![]() LVS201610-5R6M-N Chilisin Electronics | In Stock | - | - | Axial | YES | ONE SURFACE | Axial | RECTANGULAR PACKAGE | 2 | - | 0.72 Ω | CHILISIN ELECTRONICS CORP | Chilisin Electronics Corp | LVS201610-5R6M-N | LVS | 125 °C | -40 °C | CHIP, 0806, ROHS COMPLIANT | - | - | - | - | Active | 5.31 | Yes | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.25% | Yes | Active | 2 | EAR99 | ±50ppm/°C | 105 kOhms | Metal Film | 0.5W, 1/2W | 8504.50.80.00 | - | 1 | - | compliant | - | -- | 1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 0806 | YES | 0.8 A | 5.6 µH | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | ||
![]() LVS303015-6R8M-N Chilisin Electronics | 117200 | - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 0.165 Ω | CHILISIN ELECTRONICS CORP | Chilisin Electronics Corp | LVS303015-6R8M-N | LVS | 125 °C | -40 °C | CHIP, 1212, ROHS COMPLIANT | - | - | - | - | Active | 5.31 | Yes | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | - | - | - | 20% | Yes | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | 1 | - | compliant | - | - | 1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1212 | YES | 1.3 A | 6.8 µH | - | - | - | ||
![]() LVS252012-5R6M-N Chilisin Electronics | In Stock | - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 0.525 Ω | CHILISIN ELECTRONICS CORP | Chilisin Electronics Corp | LVS252012-5R6M-N | LVS | 125 °C | -40 °C | 1008 | - | - | - | - | Active | 5.31 | Yes | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | - | - | - | 20% | Yes | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | 1 | - | compliant | - | - | 1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1008 | YES | 1 A | 5.6 µH | - | - | - | ||
![]() LVS606028-1R0M-N Chilisin Electronics | 100000 | - | - | - | - | - | - | - | - | - | - | CHILISIN ELECTRONICS CORP | Chilisin Electronics Corp | LVS606028-1R0M-N | - | - | - | - | - | - | - | - | Not Recommended | 5.64 | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | compliant | 1 | - | - | AC-DC Converters | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 12 | - | ||
![]() LVS303012-1R0T-N Chilisin Electronics | In Stock | - | - | Axial | YES | ONE SURFACE | Axial | RECTANGULAR PACKAGE | 2 | - | 0.048 Ω | CHILISIN ELECTRONICS CORP | Chilisin Electronics Corp | LVS303012-1R0T-N | LVS | 125 °C | -40 °C | CHIP, 1212, ROHS COMPLIANT | - | - | - | - | Active | 5.31 | Yes | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Yes | Active | 2 | EAR99 | ±100ppm/°C | 152 Ohms | Metal Film | 1W | 8504.50.80.00 | - | 1 | - | compliant | - | -- | 1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1212 | YES | 2.5 A | 1 µH | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | ||
![]() LVS252012-1R5M-N Chilisin Electronics | In Stock | - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 0.153 Ω | CHILISIN ELECTRONICS CORP | Chilisin Electronics Corp | LVS252012-1R5M-N | LVS | 125 °C | -40 °C | CHIP, 1008, ROHS COMPLIANT | - | - | - | - | Active | 5.31 | Yes | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | - | - | - | 20% | Yes | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | 1 | - | compliant | - | - | 1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1008 | YES | 1.86 A | 1.5 µH | - | - | - |