- Product
- Length
- Width
- Type
- RoHS
- Series
- Height
- Material
- Mfr
- Number of Positions
- Package
- Pitch
Attribute column
Manufacturer
Chip Quik Solderless Breadboards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Package Accepted | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Series | Size / Dimension | Type | Number of Positions | Subcategory | Pitch | Product Type | Proto Board Type | Product | Product Category | Height | Length | Width | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA0011C Chip Quik, Inc. | In Stock | - | - | FR4 Epoxy Glass | SOIC | PA0011 | - | Gold | - | - | Chip Quik Inc. | Bulk | Active | Details | Proto-Advantage | 1.400 L x 0.700 W (35.56mm x 17.78mm) | SOIC-28 to DIP-28 SMT Adapter | 28 | - | 0.050 (1.27mm) | - | SMD to DIP | Surface Mount Adapter | - | 1.6 mm | 35.56 mm | 17.78 mm | 0.063 (1.60mm) | ||
![]() PA0036C Chip Quik, Inc. | In Stock | - | - | FR4 Epoxy Glass | TSSOP | PA0036 | - | Gold | - | - | Chip Quik Inc. | Bulk | Active | Details | Proto-Advantage | 1.200 L x 0.700 W (30.48mm x 17.78mm) | TSSOP-24 to DIP-24 SMT Adapter | 24 | - | 0.026 (0.65mm) | - | SMD to DIP | Surface Mount Adapter | - | 1.6 mm | 30.48 mm | 17.78 mm | 0.063 (1.60mm) | ||
![]() PA0064C Chip Quik, Inc. | In Stock | - | - | FR4 Epoxy Glass | QFN | PA0064 | - | Gold | - | - | Chip Quik Inc. | Bulk | Active | Details | Proto-Advantage | 1.200 L x 0.400 W (30.48mm x 10.16mm) | QFN-24-THIN to DIP-24 SMT Adapter | 24 | - | 0.020 (0.50mm) | - | SMD to DIP | Surface Mount Adapter | - | 1.6 mm | 30.48 mm | 10.16 mm | 0.063 (1.60mm) | ||
![]() PA0009C Chip Quik, Inc. | In Stock | - | - | FR4 Epoxy Glass | SOIC | PA0009 | - | Gold | - | - | Chip Quik Inc. | Bulk | Active | Details | Proto-Advantage | 1.200 L x 0.700 W (30.48mm x 17.78mm) | SOIC-24 to DIP-24 SMT Adapter | 24 | - | 0.050 (1.27mm) | - | SMD to DIP | Surface Mount Adapter | - | 1.6 mm | 30.48 mm | 17.78 mm | 0.063 (1.60mm) | ||
![]() PA0087C Chip Quik, Inc. | In Stock | - | - | FR4 Epoxy Glass | SC70-6 | PA0087 | - | Gold | - | - | Chip Quik Inc. | Bulk | Active | Details | Proto-Advantage | 0.400 L x 0.300 W (10.16mm x 7.62mm) | SC70-6 to DIP-6 SMT Adapter | 6 | - | 0.026 (0.65mm) | - | SMD to DIP | Surface Mount Adapter | - | 1.6 mm | 10.16 mm | 7.62 mm | 0.063 (1.60mm) | ||
![]() PA0007C Chip Quik, Inc. | In Stock | - | - | FR4 Epoxy Glass | SOIC | PA0007 | - | Gold | - | - | Chip Quik Inc. | Bulk | Active | Details | Proto-Advantage | 0.900 L x 0.700 W (22.86mm x 17.78mm) | SOIC-18 to DIP-18 SMT Adapter | 18 | - | 0.050 (1.27mm) | - | SMD to DIP | Surface Mount Adapter | - | 1.6 mm | 22.86 mm | 17.78 mm | 0.063 (1.60mm) | ||
![]() PA0089C Chip Quik, Inc. | In Stock | - | - | FR4 Epoxy Glass | SOT-23 | PA0089 | - | Gold | - | - | Chip Quik Inc. | Bulk | Active | Details | Proto-Advantage | 0.400 L x 0.400 W (10.16mm x 10.16mm) | SOT23-8/TSOT-8 to DIP-8 SMT Adapter | 8 | - | 0.026 (0.65mm) | - | SMD to DIP | Surface Mount Adapter | - | 1.6 mm | 10.16 mm | 10.16 mm | 0.063 (1.60mm) | ||
![]() PA0027C Chip Quik, Inc. | In Stock | - | - | FR4 Epoxy Glass | MSOP, uMAX, uSOP | PA0027 | - | Gold | - | - | Chip Quik Inc. | Bulk | Active | Details | Proto-Advantage | 0.500 L x 0.400 W (12.70mm x 10.16mm) | uMAX-10/uSOP-10/MSOP-10 to DIP-10 SMT Adapter | 10 | - | 0.020 (0.50mm) | - | SMD to DIP | Surface Mount Adapter | - | 1.6 mm | 12.7 mm | 10.16 mm | 0.063 (1.60mm) | ||
![]() PA0033C Chip Quik, Inc. | In Stock | - | - | FR4 Epoxy Glass | TSSOP | PA0033 | - | Gold | - | - | Chip Quik Inc. | Bulk | Active | Details | Proto-Advantage | 0.700 L x 0.400 W (17.78mm x 10.16mm) | TSSOP-14 to DIP-14 SMT Adapter | 14 | - | 0.026 (0.65mm) | - | SMD to DIP | Surface Mount Adapter | - | 1.6 mm | 17.78 mm | 10.16 mm | 0.063 (1.60mm) | ||
![]() PA0032C Chip Quik, Inc. | In Stock | - | - | FR4 Epoxy Glass | TSSOP | PA0032 | - | Gold | - | - | Chip Quik Inc. | Bulk | Active | Details | Proto-Advantage | 0.400 L x 0.400 W (10.16mm x 10.16mm) | TSSOP-8 to DIP-8 SMT Adapter | 8 | - | 0.026 (0.65mm) | - | SMD to DIP | Surface Mount Adapter | - | 1.6 mm | 10.16 mm | 10.16 mm | 0.063 (1.60mm) | ||
![]() PA0101C Chip Quik, Inc. | In Stock | - | - | FR4 Epoxy Glass | LGA | PA0101 | - | Gold | - | - | Chip Quik Inc. | Bulk | Active | Details | Proto-Advantage | 0.700 L x 0.400 W (17.78mm x 10.16mm) | LGA-14 to DIP-14 SMT Adapter | 14 | - | 0.031 (0.80mm) | - | SMD to DIP | Surface Mount Adapter | - | 1.6 mm | 17.78 mm | 10.16 mm | 0.063 (1.60mm) | ||
![]() PA0042C Chip Quik, Inc. | In Stock | - | - | FR4 Epoxy Glass | VSSOP | PA0042 | - | Gold | - | - | Chip Quik Inc. | Bulk | Active | Details | Proto-Advantage | 0.400 L x 0.400 W (10.16mm x 10.16mm) | VSSOP-8 to DIP-8 SMT Adapter | 8 | - | 0.020 (0.50mm) | - | SMD to DIP | Surface Mount Adapter | - | 1.6 mm | 10.16 mm | 10.16 mm | 0.063 (1.60mm) | ||
![]() PA0174C Chip Quik, Inc. | In Stock | - | - | FR4 Epoxy Glass | SOT-223 | PA0174 | - | Gold | - | - | Chip Quik Inc. | Bulk | Active | Details | Proto-Advantage | 0.400 L x 0.300 W (10.16mm x 7.62mm) | SOT-223-4 to DIP-6 SMT Adapter | 4 | - | 0.091 (2.30mm) | - | SMD to DIP | Surface Mount Adapter | - | - | 10.16 mm | 7.62 mm | 0.063 (1.60mm) | ||
![]() PA0086C Chip Quik, Inc. | In Stock | - | - | FR4 Epoxy Glass | SOT-23 | PA0086 | - | Gold | - | - | Chip Quik Inc. | Bulk | Active | Details | Proto-Advantage | 0.400 L x 0.300 W (10.16mm x 7.62mm) | SOT23-5 to DIP-6 SMT Adapter | 5 | - | 0.037 (0.95mm) | - | SMD to DIP | Surface Mount Adapter | - | 1.6 mm | 10.16 mm | 7.62 mm | 0.063 (1.60mm) | ||
![]() PA0061C Chip Quik, Inc. | In Stock | - | - | FR4 Epoxy Glass | QFN | PA0061 | - | Gold | - | - | Chip Quik Inc. | Bulk | Active | Details | Proto-Advantage | 0.800 L x 0.400 W (20.32mm x 10.16mm) | QFN-16 to DIP-16 SMT Adapter | 16 | - | 0.020 (0.50mm) | - | SMD to DIP | Surface Mount Adapter | - | 1.6 mm | 20.32 mm | 10.16 mm | 0.063 (1.60mm) | ||
![]() PA0085C Chip Quik, Inc. | In Stock | - | - | FR4 Epoxy Glass | SOT-23 | PA0085 | - | Gold | - | - | Chip Quik Inc. | Bulk | Active | Details | Proto-Advantage | 0.400 L x 0.300 W (10.16mm x 7.62mm) | SOT23-6 to DIP-6 SMT Adapter | 6 | - | 0.037 (0.95mm) | - | SMD to DIP | Surface Mount Adapter | - | 1.6 mm | 10.16 mm | 7.62 mm | 0.063 (1.60mm) | ||
![]() PA0026C Chip Quik, Inc. | In Stock | - | - | FR4 Epoxy Glass | MSOP, uMAX, uSOP | PA0026 | - | Gold | - | - | Chip Quik Inc. | Bulk | Active | Details | Proto-Advantage | 0.400 L x 0.400 W (10.16mm x 10.16mm) | uMAX-8/uSOP-8/MSOP-8 to DIP-8 SMT Adapter | 8 | - | 0.026 (0.65mm) | - | SMD to DIP | Surface Mount Adapter | - | 1.6 mm | 10.16 mm | 10.16 mm | 0.063 (1.60mm) | ||
![]() SBB830R Chip Quik | In Stock | - | - | - | - | - | Chip Quik | - | 1 | Chip Quik | - | - | - | Details | - | - | - | - | Prototyping | - | Breadboards, Protoboards and Accessories | - | Breadboards | PCBs & Breadboards | - | - | - | - | ||
![]() IPC0246 Chip Quik | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMT Adapter | - | - | - | - | - | Adapters | - | - | 3.5 mm | 2.65 mm | - | ||
![]() IPC0261 Chip Quik | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMT Adapter | - | - | - | - | - | Adapters | - | - | 1.6 mm | 1.6 mm | - |