- Material
- Outer Dimension
- Pitch
- Series
- Thickness
- Type
- Moisture Sensitivity Level (MSL)
- Number of Positions
- Part Status
- Published
- RoHS Status
- Diameter - Inner
Attribute column
Manufacturer
Chip Quik Solder Stencils, Templates
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Inner Dimension | Mfr | Package | Product Status | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Pitch | Outer Dimension | Thermal Center Pad | Thickness | Diameter - Inner | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPC0103-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | - | - | - | - | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | LGA | 10 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.197 L x 0.118 W (5.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() IPC0106-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | - | - | - | - | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 14 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.118 L x 0.102 W (3.00mm x 2.60mm) | 0.0040 0.102mm | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() ST0002-S Chip Quik | In Stock | - | - | - | Stainless Steel | - | Chip Quik Inc. | Bulk | Active | - | - | - | - | - | - | - | 5.000 L x 4.000 W (127.00mm x 101.60mm) | - | 0.0040 (0.102mm) | - | - | ||
![]() IPC0051-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | - | - | - | - | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | PowerSOIC | 8 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.118 L x 0.089 W (3.00mm x 2.25mm) | 0.0040 0.102mm | 0.197 L x 0.157 W (5.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() IPC0027-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | - | - | - | - | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 44 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.130 L x 0.130 W (3.30mm x 3.30mm) | 0.0040 0.102mm | 0.276 L x 0.276 W (7.00mm x 7.00mm) | ROHS3 Compliant | ||
![]() PA0219-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | - | - | - | - | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | PLCC/JLCC | 52 | 0.050 1.27mm | 1.950 L x 1.350 W (49.53mm x 34.29mm) | - | 0.0040 0.102mm | 0.748 L x 0.748 W (19.00mm x 19.00mm) | ROHS3 Compliant | ||
![]() IPC0036-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | - | - | - | - | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 10 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.083 L x 0.063 W (2.10mm x 1.60mm) | ROHS3 Compliant | ||
![]() IPC0028-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | - | - | - | - | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 48 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.173 L x 0.173 W (4.40mm x 4.40mm) | 0.0040 0.102mm | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ROHS3 Compliant | ||
![]() PA0211-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | - | - | - | - | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TSOP | 56 | 0.020 0.50mm | 1.950 L x 1.350 W (49.53mm x 34.29mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0108-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | - | - | - | - | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 20 | 0.018 0.45mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.061 L x 0.061 W (1.55mm x 1.55mm) | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() IPC0043-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | - | - | - | - | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 32 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.138 L x 0.098 W (3.50mm x 2.50mm) | 0.0040 0.102mm | 0.197 L x 0.157 W (5.00mm x 4.00mm) | ROHS3 Compliant | ||
![]() PA0213-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | - | - | - | - | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | TSOP | 86 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0150-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | - | - | - | - | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 10 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.079 L x 0.047 W (2.00mm x 1.20mm) | 0.0040 0.102mm | 0.098 L x 0.098 W (2.50mm x 2.50mm) | ROHS3 Compliant | ||
![]() IPC0153-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | - | - | - | - | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 6 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.051 L x 0.049 W (1.30mm x 1.25mm) | 0.0040 0.102mm | 0.118 L x 0.079 W (3.00mm x 2.00mm) | ROHS3 Compliant | ||
![]() IPC0091-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | - | - | - | - | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | PowerSSOP | 28 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.162 L x 0.154 W (4.11mm x 3.91mm) | 0.0040 0.102mm | 0.382 L x 0.240 W (9.70mm x 6.10mm) | ROHS3 Compliant | ||
![]() PA0003-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | - | - | - | - | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SOIC | 14 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant | ||
![]() IPC0102-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | - | - | - | - | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 20 | 0.016 0.40mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() IPC0012-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | - | - | - | - | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | QFN/LFCSP | 20 | 0.026 0.65mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.122 L x 0.122 W (3.10mm x 3.10mm) | 0.0040 0.102mm | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ROHS3 Compliant | ||
![]() IPC0072-S Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | Stainless Steel | - | - | - | - | 2014 | Proto-Advantage IPC | Active | 1 (Unlimited) | DFN | 14 | 0.020 0.50mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | 0.128 L x 0.065 W (3.25mm x 1.65mm) | 0.0040 0.102mm | 0.157 L x 0.118 W (4.00mm x 3.00mm) | ROHS3 Compliant | ||
![]() PA0007-S Chip Quik Inc. | In Stock | - | Datasheet | - | Stainless Steel | - | - | - | - | 2009 | Proto-Advantage PA | Active | 1 (Unlimited) | SOIC | 18 | 0.050 1.27mm | 1.300 L x 0.900 W (33.02mm x 22.86mm) | - | 0.0040 0.102mm | - | ROHS3 Compliant |